EN
  • EN
  • DE

DRV8304HRHAT

Part No DRV8304HRHAT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration High-Side or Low-Side
Channel Type 3-Phase
Number of Drivers 3
Gate Type N-Channel MOSFET
Voltage - Supply 6V ~ 38V
Logic Voltage - VIL, VIH 0.8V, 1.5V
Current - Peak Output (Source, Sink) 150mA, 300mA
Input Type Non-Inverting
Rise / Fall Time (Typ) 300ns, 150ns
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number DRV8304
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50202-2,296-50202-6,296-50202-1
Standard Package 250
Win Source Part Number 968950-DRV8304HRHAT
Ultra Librarian 3D Model Ultra Librarian DRV8304HRHAT CAD Model

Description

Product Overview: DRV8304HRHAT from Texas Instruments

The DRV8304HRHAT is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global semiconductor company known for its innovative and reliable products. This advanced motor driver is specifically engineered to provide a high-performance, robust, and efficient solution for driving three-phase brushless DC (BLDC) motors.

Key Features

  • 6 to 60V Operating Supply Voltage Range: The DRV8304HRHAT supports a wide range of supply voltages, making it versatile for various applications.
  • 1.5-A Peak Source/Sink Gate Drive Current: This feature ensures strong driving capabilities, enabling the motor to perform with high efficiency and responsiveness.
  • Three Half-Bridge Drivers: The IC includes three half-bridge drivers that can drive three-phase motors, offering flexibility in motor control schemes.
  • Smart Gate Drive Architecture: The smart gate drive design includes multiple protection features such as adjustable dead time and undervoltage lockout, enhancing the reliability and safety of the system.
  • Integrated Buck Regulator: An integrated buck regulator provides a 1.5A output, which can be used to power external circuits or the microcontroller interfacing with the DRV8304HRHAT.
  • Overcurrent Protection and Overtemperature Warning: These features ensure the longevity and stable operation of the motor by preventing damage from excessive current or high temperatures.

Applications

The DRV8304HRHAT is ideal for a wide range of applications, including but not limited to:

  • Brushless DC electric fans
  • Electric pumps
  • Power tools
  • Electric bicycles
  • Drones and other RC vehicles

Design Support

Texas Instruments provides comprehensive design support for the DRV8304HRHAT, including detailed datasheets, application notes, and evaluation modules. This support helps designers to rapidly integrate the IC into their designs and bring their products to market faster.

The DRV8304HRHAT is available in a thermally enhanced 32-pin HTSSOP package, which is suitable for space-constrained applications while still providing excellent thermal performance. With its advanced features and support, the DRV8304HRHAT from Texas Instruments represents a sophisticated solution for designers looking to drive three-phase BLDC motors with precision and efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1924 $50.4252
56+ $1.7989 $100.7384
87+ $1.7427 $151.6149
119+ $1.6865 $200.6935
154+ $1.6303 $251.0662
206+ $1.4616 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess