Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Bulk
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100V
Current - Average Rectified (Io) 35A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 17.5A
Current - Reverse Leakage @ Vr 10μA @ 100V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package KBPC-W
Win Source Part Number 002141-KBPC3501W-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian KBPC3501W-G CAD Model

Description

The Comchip Technology KBPC3501W-G is a single-phase standard diode that is suitable for use in various applications.

  • Average Rectified Current: 35A
  • Maximum Forward Voltage: 1.1V @ 17.5A
  • Peak Reverse Voltage: 100V
  • Reverse Leakage Current: 10μA @ 100V
  • Mounting: through a hole
  • Package: KBPC-W
  • Operating Temperature Range: -55°C to 150°C
  • Category: discrete semiconductor products
  • Status: active
  • Package Quantity: 100 pieces

You May Also Be Interested in

Diodes Incorporated
GLASS PASSIVATED BRIDGE RECTIFIERS | BRIDGE RECTIFIER KBP TUBE 35PCS
Need more? Email Us
ECAD model for KBP408G
ON Semiconductor
HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 50V 12A GBPC-W
Need more? Email Us
ECAD model for GBPC12005W
Rectron USA
BRIDGE RECT GLASS 1000V 35A MP35
Lowest to $2.3690
ECAD model for MP3510
Vishay
BRIDGE RECT 3P 1.4KV 25A D-63 / Bridge Rectifier Three Phase Standard 1.4 kV QC Terminal D-63
Need more? Email Us
ECAD model for VS-26MT140
Rectron USA
BRIDGE RECT GLASS 400V 2A RS-2M
Need more? Email Us
ECAD model for RS204M
IXYS
BRIDGE RECT 3P 600V 86A ECO-PAC1
Lowest to $39.6022
ECAD model for VUE75-06NO7
S80
DIOTEC Electronics Corporation
1PH BRIDGE MINIDIL 160V 0.8A
Lowest to $31.8239
ECAD model for S80
GeneSiC Semiconductor
10A BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 10A KBU
Lowest to $0.4178
ECAD model for KBU1004
Yangzhou yangjie electronic co., ltd
SKBPC 1600V 50.0A Diodes Bridg / Bridge Rectifier
Need more? Email Us
ECAD model for SKBPC5016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention