The ZMM5250B is a silicon planar Zener diode housed in a small outline MELF (Miniature Electrode Face bonding) package. It's designed for voltage regulation and protection in a variety of electronic circuits. This diode offers a stable reference voltage and is characterized by its sharp breakdown voltage.
Applications:
- Voltage stabilization circuits
- Clipping circuits
- Overvoltage protection
- Reference voltage circuits
- Transient voltage suppression
Features:
- Silicon Planar Technology
- Low leakage current
- Sharp breakdown characteristics
- High surge current capability
- Small Outline MELF package
Benefits:
- Provides a stable and accurate reference voltage.
- Protects sensitive electronic components from overvoltage conditions.
- Enables precise voltage regulation in various applications.
- Easy to mount and solder due to its MELF package.
- Offers reliable performance in demanding environments.
Technical Specifications:
The ZMM5250B has a nominal Zener voltage of approximately 20V. The exact voltage and other parameters like reverse leakage current and forward voltage drop will vary depending on the operating conditions and the specific batch of the diode. It is crucial to consult the manufacturer's datasheet for detailed specifications and operating characteristics. The power dissipation is typically in the range of 500mW at a Tamb of 25°C.