EN
  • EN
  • DE

DM7407M

Part No DM7407M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC BUF NON-INVERT 5.25V 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Current - Output High, Low 29mA, 21mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 7407
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 252248-DM7407M
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DM7407M CAD Model

Description

ON Semiconductor DM7407M Hex Buffers with High Voltage Open-Collector Outputs

The DM7407M from ON Semiconductor is a high-performance integrated circuit designed to offer a robust buffering solution with open-collector outputs capable of interfacing with high-level circuits. This versatile chip contains six independent buffers that provide the functionality required for a wide range of digital applications.

Key Features:

  • High Voltage Outputs: The DM7407M features open-collector outputs that can support voltages up to 30V, making it suitable for interfacing with high-voltage systems and for driving high-current loads.
  • Hex Buffers: With six independent buffer gates, this IC can be used in multiple configurations to match specific circuit requirements, providing flexibility in design.
  • Standard Pin Configuration: The chip comes in a standard 14-pin package that is compatible with common board layouts, ensuring easy integration into existing and new designs.
  • Wide Operating Temperature Range: It operates reliably over a temperature range of 0°C to 70°C, ensuring consistent performance across various environmental conditions.
  • Logic Level Compatibility: The DM7407M is designed to be compatible with standard TTL logic levels, allowing for straightforward interfacing with digital logic circuits.

Applications:

The DM7407M is ideally suited for applications that require buffering with high-voltage/current driving capabilities. Typical applications include:

  • Driving relays, lamps, and printers
  • Logic buffering
  • Line drivers
  • Memory address drivers
  • Bus-oriented systems

ON Semiconductor's commitment to quality and performance is evident in the DM7407M, making it a reliable choice for engineers and designers looking for a hex buffer with high-voltage open-collector outputs. Whether used in industrial controls, consumer electronics, or computer systems, the DM7407M provides a high degree of utility and adaptability, ensuring seamless integration into a multitude of digital applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor, which offers a comprehensive guide to the DM7407M's capabilities and recommended usage.

You May Also Be Interested in

Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess