EN
  • EN
  • DE

STK415-130AF-E

Part No STK415-130AF-E
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description 2-CHANNEL POWER SWITCHING AUDIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 8 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1230854-STK415-130AF-E
Ultra Librarian 3D Model Ultra Librarian STK415-130AF-E CAD Model

Description

The STK415-130AF-E is a high-quality integrated circuit produced by ON Semiconductor, renowned for their robust and efficient electronic components. This particular IC is designed for audio power amplification, making it an ideal choice for a range of audio applications, from home theater systems to professional audio equipment.

Key Features

  • Output Power: The STK415-130AF-E is capable of delivering a substantial power output, ensuring clear and powerful audio performance in various applications.
  • Channel Configuration: It features a two-channel configuration, which allows for stereo audio amplification, providing a rich and immersive listening experience.
  • High Efficiency: Designed with efficiency in mind, the IC minimizes power loss and heat generation, ensuring reliable operation and longevity of the component and the audio system as a whole.
  • Low Distortion: The low harmonic distortion and noise levels of the STK415-130AF-E guarantee high-fidelity audio reproduction, preserving the integrity of the original sound.
  • Compact Design: The integrated circuit comes in a compact package, making it suitable for space-constrained applications without compromising on power or audio quality.

Applications

The STK415-130AF-E is versatile and can be used in a diverse range of audio applications, including:

  • Home audio systems
  • Professional audio equipment
  • TV sound systems
  • Active speaker systems

Technical Specifications

Before integrating the STK415-130AF-E into your audio system, it is crucial to review its technical specifications to ensure compatibility and optimal performance:

  • Power Output: Please refer to the datasheet for detailed power ratings.
  • Supply Voltage Range: Designed for specific voltage ranges, which should be considered to match the power supply in your application.
  • Operating Temperature: The IC is built to function within a specified temperature range, which should be adhered to for reliable operation.
  • Package: The exact dimensions and pin configuration can be found in the product datasheet.

For more detailed information, including pin layouts, electrical characteristics, and application notes, please refer to the official ON Semiconductor datasheet for the STK415-130AF-E.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess