Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 100mA
Voltage - On State (Vtm) (Max) 1.64V
Current - On State (It (AV)) (Max) 48A
Current - On State (It (RMS)) (Max) 75A
Current - Hold (Ih) (Max) 100mA
Current - Off State (Max) 5mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 520A, 560A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 140°C
Mounting Through Hole
Case / Package PLUS247-3
Win Source Part Number 1030392-CS45-12IO1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS45-12IO1 CAD Model

Description

The IXYS 1030392-CS45-12IO1 is a through-hole SCR type electronic component that operates at a voltage of 1200V and a current of 48A.

  • Voltage: 1200V
  • Current: 48A
  • Maximum Gate Trigger Voltage: 1.5V
  • Maximum Gate Trigger Current: 100mA
  • Current Hold (Ih): 100mA
  • Current Off State: 5mA
  • Maximum On-State Voltage: 1.64V
  • Maximum On-State Current: 75A
  • Applications: discrete semiconductor products
  • Status: active
  • Popularity: medium
  • Temperature Range: -40°C to 140°C
  • Package: PLUS247-3

You May Also Be Interested in

STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $1.1878
ECAD model for TN1215-800G-TR
Teccor Electronics
SCRs
Lowest to $3.3237
ECAD model for S4055M
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.6619
ECAD model for TN1205T-600B-TR
International Rectifier
MEDIUM POWER THYRISTORS
Need more? Email Us
ECAD model for 10RIA80M
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 15MA 800V DPAK
Lowest to $0.2744
ECAD model for TN1215-800B
Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Lowest to $1.0944
ECAD model for S6065J
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.5071
ECAD model for 2N5062G
International Rectifier
MEDIUM POWER THYRISTORS
Need more? Email Us
ECAD model for 50RIA80M
Vishay
Phase Control SCR, 25 A
Lowest to $31.0503
ECAD model for 25TTS08PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2212 $57.5484
15+ $6.7456 $101.1840
23+ $6.5348 $150.3004
32+ $6.3240 $202.3680
41+ $6.1132 $250.6412
55+ $5.4808 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention