EN
  • EN
  • DE

25TTS08PBF

Part No 25TTS08PBF
Manufacturer Vishay
Catalog SCRs - Single
Description Phase Control SCR, 25 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1123390-25TTS08PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25TTS08PBF CAD Model

Description

The 25TTS08PBF is a phase control SCR (Silicon Controlled Rectifier) manufactured by Vishay. SCRs are semiconductor devices that act as electronic switches, controlling the flow of current in one direction. They are commonly used in power control applications, allowing for precise regulation of AC voltage and current.

Applications

  • Phase control circuits
  • Motor speed control
  • Lighting dimmers
  • Welding equipment
  • Battery chargers

Features

  • High voltage capability: Designed to handle voltages up to 800V.
  • High current capability: Capable of conducting currents up to 25A.
  • Sensitive gate triggering: Requires a small gate current to turn on.
  • Isolated mounting base: Provides electrical isolation between the SCR and the heatsink.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Precise power control: Allows for accurate regulation of AC voltage and current.
  • Efficient switching: Minimizes power losses during switching.
  • Reliable operation: Provides stable and dependable performance.
  • Easy to use: Simple gate triggering simplifies circuit design.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The 25TTS08PBF SCR consists of four layers of semiconductor material arranged in a PNPN structure. It is triggered into conduction by applying a positive current to the gate terminal. Once triggered, the SCR remains in the conducting state until the current through it falls below a certain threshold, known as the holding current. The isolated mounting base allows for efficient heat dissipation, ensuring that the SCR operates within its safe temperature limits. This SCR is a versatile component used in a wide range of power control applications.

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
NXP / Nexperia
Lowest to $0.0583
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Microchip Technology
SCR
Lowest to $98.9197
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0045 $60.0900
47+ $2.4652 $115.8644
73+ $2.3882 $174.3386
100+ $2.3112 $231.1200
130+ $2.2342 $290.4460
173+ $2.0030 $346.5190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess