EN
  • EN
  • DE

TN1215-800B

Part No TN1215-800B
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SENSITIVE & STANDARD(12A SCRs) | SCR 12A 15MA 800V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 8A
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 40mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 110A, 115A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number TN1215
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271460-TN1215-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN1215-800B CAD Model

Description

The TN1215-800B is a high-performance, robust SCR (Silicon Controlled Rectifier) designed by STMicroelectronics, one of the leading manufacturers in semiconductor solutions. This SCR is tailored to provide efficient and reliable operation in a variety of applications, including motor control, industrial lighting, and power management systems.

Key Features

  • Voltage Capacity: The device can handle voltages up to 800V, making it suitable for high-voltage applications.
  • Current Rating: With an average current rating of 12A, the TN1215-800B can comfortably manage moderate to high power requirements.
  • Gate Trigger Voltage: It features a gate trigger voltage (Vgt) of 1.3V, ensuring low power consumption for the triggering mechanism.
  • Surge Current: The SCR can withstand a non-repetitive surge peak on-state current (ITSM) of up to 120A, providing a robust solution for applications that may experience short-term overload conditions.
  • Thermal Resistance: The device boasts a junction to ambient thermal resistance (Rth(j-a)) of 60 °C/W, facilitating efficient heat dissipation.
  • Package: Housed in a TO-220AB package, the TN1215-800B offers a compact form factor while maintaining good thermal and electrical performance.

Applications

The TN1215-800B SCR is versatile and can be used in a broad range of applications, including but not limited to:

  • Motor control circuits for both industrial and consumer applications.
  • Overvoltage crowbar protection in power supplies.
  • Industrial lighting systems where reliability and efficiency are crucial.
  • Capacitive discharge ignitions and other power management systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TN1215-800B SCR is no exception, as it is manufactured with stringent quality control processes and designed to meet the rigorous standards of industrial and consumer electronics. Users can expect consistent performance and long-term reliability from this SCR in their electronic circuits.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2061 $50.4945
595+ $0.1691 $100.6145
920+ $0.1639 $150.7880
1,265+ $0.1586 $200.6290
1,635+ $0.1533 $250.6455
2,185+ $0.1374 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,860 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess