EN
  • EN
  • DE

TN1215-800G-TR

Part No TN1215-800G-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 8A
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 30mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 145A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271461-TN1215-800G-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN1215-800G-TR CAD Model

Description

Product Overview: TN1215-800G-TR from STMicroelectronics

The TN1215-800G-TR is a high-performance Triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to control AC loads for a wide variety of applications, including home appliances, office machines, and industrial equipment. The TN1215-800G-TR offers a robust solution for designers looking for a reliable and efficient way to manage power control in their systems.

Key Features

  • High Blocking Voltage Capability: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 800V, the TN1215-800G-TR is suitable for applications in high-voltage environments.
  • High Surge Current: It can handle a high surge current, making it ideal for applications that experience short-term overloads.
  • Low Gate Trigger Current: The device requires a low gate trigger current (IGT), which helps to reduce power consumption and increase efficiency.
  • Snubberless Technology: The TN1215-800G-TR incorporates snubberless technology, which simplifies circuit design by eliminating the need for additional snubber components.

Applications

The TN1215-800G-TR is versatile and can be used in a variety of applications, such as:

  • Motor control circuits
  • Lighting systems
  • Heating and temperature control systems
  • Static switching
  • Phase control operations

Product Specifications

The TN1215-800G-TR comes in a TO-220AB package and is characterized by its high thermal performance and long-term reliability. Here are some of its specifications:

  • Package Type: TO-220AB
  • Peak Repetitive Off-State Voltage (VDRM/VRRM): 800V
  • On-State RMS Current (IT(RMS)): 12A
  • Gate Trigger Current (IGT): Typically less than 35 mA
  • Operating Junction Temperature Range: -40°C to +125°C
  • Mounting Style: Through Hole

Ordering Information

The part number TN1215-800G-TR indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing environments. This ensures efficient handling and mounting of the components during the assembly process.

With its impressive features and specifications, the TN1215-800G-TR from STMicroelectronics is a top choice for designers and engineers who require a dependable triac for their AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8503 $51.0180
145+ $0.6977 $101.1665
225+ $0.6759 $152.0775
310+ $0.6541 $202.7710
400+ $0.6323 $252.9200
530+ $0.5669 $300.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess