Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Voltage - Off State 2200V
Voltage - Gate Trigger (Vgt) (Maximum) 2.3V
Current - Gate Trigger (Igt) (Maximum) 250mA
Voltage - On State (Vtm) (Maximum) 1.5V
Current - On State (It (AV)) (Maximum) 18A
Current - Hold (Ih) (Maximum) 150mA
Current - Off State (Maximum) 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A @ 50Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package i4-Pac-4, Isolated
Manufacturer Package ISOPLUS i4-PAC
Win Source Part Number 1163086-CS20-22MOF1
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS20-22moF1
Introduction Date October 25, 2000
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CS20-22MOF1 CAD Model

Description

The CS20-22MOF1 is a standard recovery SCR manufactured by IXYS.

  • Voltage Off State: 2200V
  • Maximum Non-Rep. Surge: 200A @ 50Hz
  • Family: CS20-22moF1
  • Package: ISOPLUS i4-PAC package
  • Mounting: Through-hole technology
  • Operating Temperature Range: -40°C to 125°C
  • Voltage Gate Trigger: 2.3V
  • Current Gate Trigger: 250mA
  • Maximum On-State Voltage: 1.5V
  • Maximum On-State Current: 18A
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2023
  • Introduction Date: October 25, 2000

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.5071
ECAD model for 2N5062G
Vishay
Phase Control SCR, 25 A
Lowest to $31.0503
ECAD model for 25TTS08PBF
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 15MA 800V DPAK
Lowest to $0.2744
ECAD model for TN1215-800B
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $70.0699
ECAD model for BTW69-1000RG
Vishay
SCR 1.2KV 80A TO208AC / SCR 1.2 kV 80 A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
Lowest to $20.3317
ECAD model for VS-50RIA120
Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S2008L
International Rectifier
MEDIUM POWER THYRISTORS
Need more? Email Us
ECAD model for 10RIA80M
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $1.1878
ECAD model for TN1215-800G-TR
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 800V DPAK
Lowest to $5.9682
ECAD model for MCR12DSNT4G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6416 $55.9248
7+ $15.2956 $107.0692
11+ $14.8177 $162.9947
14+ $14.3397 $200.7558
19+ $13.8617 $263.3723
25+ $12.4277 $310.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention