Products specifications Report Issue?

Series *
Package Cut Tape (CT)
Product Status Obsolete
Grade -
Ultra Librarian 3D Model Ultra Librarian MMBFJ175LT1 CAD Model

Description

SOT−23 (TO−236) 2.90x1.30x1.00 1.90P

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for 2SJ132-Z-T2
Renesas Electronics America
Need more? Email Us
ECAD model for 2SK1748-Z-E2
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 50V 0.05A 3-Pin USM T/R
Need more? Email Us
ECAD model for 2SK1827 TE85L
Hitachi, Ltd
Lowest to €0.1641
ECAD model for 2SJ186CYTL
ON Semiconductor
Trans MOSFET N-CH Si 60V 0.4A 3-Pin Case CP
Lowest to €2.6784
ECAD model for 2SK1848
ON Semiconductor
Trans MOSFET P-CH 60V 8A 3-Pin(3+Tab) SMP
Need more? Email Us
ECAD model for 2SJ266
Fuji Electric
Power MOSFET / Trans MOSFET N-CH 500V 18A 3-Pin(3+Tab) TO-3PF
Lowest to €121.5563
ECAD model for 2SK1938-01R
Renesas Electronics America
Silicon N Channel MOS FET / Trans MOSFET N-CH Si 60V 2A 4-Pin(3+Tab) UPAK T/R
Need more? Email Us
ECAD model for 2SK1764KYTR-E
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 20V 0.05A 3-Pin SSM T/R
Lowest to €0.2737
ECAD model for 2SK1830(TE85L)

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention