EN
  • EN
  • DE

CMA50E1600HB

Part No CMA50E1600HB
Manufacturer IXYS
Catalog SCRs - Single
Description SCR 1.6KV 79A TO247  /  SCR 1.6 kV 79 A Standard Recovery Through Hole TO-247 (IXTH)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr IXYS
Series CMA50E1600HB
Package Tube
Voltage - Off State 1.6 kV
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 50 mA
Voltage - On State (Vtm) (Max) 1.3 V
Current - On State (It (AV)) (Max) 50 A
Current - On State (It (RMS)) (Max) 79 A
Current - Hold (Ih) (Max) 100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 550A, 595A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 (IXTH)
Base Product Number CMA50
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 238-CMA50E1600HB
Standard Package 30
Win Source Part Number 1001170-CMA50E1600HB
Ultra Librarian 3D Model Ultra Librarian CMA50E1600HB CAD Model

Description

The IXYS CMA50E1600HB is a standard recovery silicon controlled rectifier (SCR) with a maximum off-state voltage rating of 1.6 kV and a maximum on-state current rating of 50 A. It features a maximum gate trigger voltage of 1.5 V and a maximum gate trigger current of 50 mA. The CMA50E1600HB is housed in a TO-247-3 package with a TO-247 (IXTH) supplier device package and is designed for through hole mounting. This product is part of the Thyristors - SCRs category and is supplied in a tube package with 30 units per package.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8810 $58.2150
32+ $3.6306 $116.1792
50+ $3.5054 $175.2700
71+ $3.2550 $231.1050
93+ $3.1298 $291.0714
116+ $3.0046 $348.5336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess