Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Voltage - Off State 1600V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 100mA
Voltage - On State (Vtm) (Max) 1.4V
Current - On State (It (AV)) (Max) 70A
Current - On State (It (RMS)) (Max) 75A
Current - Hold (Ih) (Max) 200mA
Current - Off State (Max) 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1400A @ 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package SUPER-247 (TO-274AA)
Win Source Part Number 197932-70TPS16PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 70TPS16PBF CAD Model

Description

70TPS16PBF

Designed for superior performance, the 70TPS16PBF power diode module is ideal for applications requiring reliable high-speed switching and high temperature operation. This device guarantees long-lasting performance in rigorous environments.

  • Applications and Projects:
    • DC power supplies
    • Welding equipment
    • Motor drives
    • Renewable energy systems
  • Features and Benefits:
    • Low forward voltage drop for efficient operation
    • Impressive reverse recovery properties
    • High thermal performance due to unique design
    • Compact module design for space-saving installations
  • Additional Details:
    • Environmentally safe RoHS-compliant product
    • Long-term reliability backed by robust manufacturing processes
    • Optimized for minimal power loss and high efficiency

You May Also Be Interested in

STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $1.1878
ECAD model for TN1215-800G-TR
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 800V DPAK
Lowest to $5.9682
ECAD model for MCR12DSNT4G
Vishay
SCR 1.2KV 80A TO208AC / SCR 1.2 kV 80 A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
Lowest to $20.3317
ECAD model for VS-50RIA120
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.6619
ECAD model for TN1205T-600B-TR
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $3.1201
ECAD model for MCR8DCNT4G
ON Semiconductor
Silicon Controlled Rectifiers Reverse Blocking Thyristors
Need more? Email Us
ECAD model for 2N6405
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.5071
ECAD model for 2N5062G
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 400V TO220AB
Lowest to $4.5115
ECAD model for MCR8SDG
STMicroelectronics
SCR’s | SCR 8A 15MA 800V DPAK
Lowest to $1.2711
ECAD model for TN815-800B

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0770 $54.6930
21+ $4.9862 $104.7102
32+ $4.8304 $154.5728
43+ $4.6746 $201.0078
56+ $4.5188 $253.0528
75+ $4.0513 $303.8475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,889 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention