Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Max) 2.5V
Current - Gate Trigger (Igt) (Max) 150mA
Voltage - On State (Vtm) (Max) 1.85V
Current - On State (It (AV)) (Max) 35A
Current - On State (It (RMS)) (Max) 55A
Current - Hold (Ih) (Max) 150mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 600A @ 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-247AC
Win Source Part Number 197710-40TPS12PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 40TPS12PBF CAD Model

Description

Product Overview

The 40TPS12PBF diode offers reliable performance and efficient rectification for power conversion applications. Its design prioritizes both efficiency and durability.

Features and Benefits

  • Highly efficient rectification process
  • Enhanced thermal resistance
  • Optimized for low forward voltage drop

Applications

  • Power converters
  • Industrial power supplies
  • Solar inverters
  • Electric vehicle charging stations

Additional Details

The diode’s construction ensures reliable performance in high-stress environments, making it an ideal component for industrial applications.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Lowest to $5.9659
ECAD model for MCR12DSNT4
Vishay
Phase Control SCR, 25 A
Lowest to $31.0503
ECAD model for 25TTS08PBF
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Need more? Email Us
ECAD model for MCR8DSNT4
NXP / Nexperia
Thyristors logic level
Need more? Email Us
ECAD model for BT149B
NXP / Nexperia
Thyristors
Need more? Email Us
ECAD model for BT151U-500C
NXP / Nexperia
Thyristors
Lowest to $2.2599
ECAD model for BT152B-400R
STMicroelectronics
50A SCRs
Need more? Email Us
ECAD model for BTW69-600
Micro Commercial Co
2 Amp Schottky Rectifier 25 Volts
Need more? Email Us
ECAD model for SK225L
Vishay
Phase Control SCR, 10 A
Lowest to $5.6924
ECAD model for 16TTS12PBF

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention