EN
  • EN
  • DE

MCR100-6ZL1G

Part No MCR100-6ZL1G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 400V 800MA TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 400 V 800 mA Sensitive Gate Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range -40°C ~ 110°C
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Case / Package TO-92 (TO-226)
Family Name MCR10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number MCR1006ZL1G, MCR100-6ZL1G-ND, =MCR100-6ZL1GOSCT-ND, MCR100-6ZL1GOSTR-ND, MCR100-6ZL1GOSCT, MCR100-6ZL1GOSTB, MCR100-6ZL1GOSTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884364-MCR100-6ZL1G
Ultra Librarian 3D Model Ultra Librarian MCR100-6ZL1G CAD Model

Description

Product Overview: MCR100-6ZL1G - ON Semiconductor

The MCR100-6ZL1G is a robust and reliable semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a sensitive gate silicon controlled rectifier (SCR) that is optimized for micro-amperage gate drive currents. It's a perfect choice for applications requiring controlled rectification and is commonly used in ignition systems, motor control, and gate drivers for larger thyristors.

Key Features

  • Voltage Capacity: The MCR100-6ZL1G is capable of withstanding voltages up to 400V, making it suitable for a variety of electronic circuits and applications.
  • Current Rating: With a current rating of up to 0.8A, this SCR can handle a decent amount of current for its size, ensuring reliable performance in various conditions.
  • Sensitive Gate: Its sensitive gate allows for easy triggering with micro-amperes of gate current, providing precise control over the rectification process.
  • TO-92 Package: Encapsulated in a versatile TO-92 package, the MCR100-6ZL1G offers a compact solution for designs where space is at a premium.
  • High Surge Capability: This device is capable of handling surge currents, making it resilient in applications that may experience short-term overloads.

Applications

The MCR100-6ZL1G is suitable for a wide range of applications, including:

  • Control systems for industrial use
  • Motor control circuits
  • Ignition systems for engines
  • Capacitive discharge systems
  • Overvoltage crowbar protection

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCR100-6ZL1G is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected of electronic components in critical applications. Whether for consumer electronics, automotive, or industrial systems, the MCR100-6ZL1G from ON Semiconductor is a reliable choice for designers and engineers looking for a controlled rectifier with a sensitive gate trigger.

You May Also Be Interested in

Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 800V 0.3A
Lowest to $36.0822
Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090
Renesas Electronics America
Lowest to $0.6145
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Renesas Electronics America
Lowest to $0.2610
Renesas Electronics America
Lowest to $0.3962
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess