EN
  • EN
  • DE

TN1205H-6G

Part No TN1205H-6G
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description High temperature 12 A SCRs | SCR 12A 600V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 5mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 7.6A
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 20mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number TN1205H-6
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271457-TN1205H-6G
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN1205H-6G CAD Model

Description

The TN1205H-6G, part of the high-performance Triacs series from STMicroelectronics, is a state-of-the-art semiconductor device designed to control AC loads in a variety of applications. This high-temperature Triac is specifically engineered to provide outstanding performance in scenarios demanding high thermal resistance and high current capability.

Key Features

  • High Current Rating: The TN1205H-6G is capable of handling continuous on-state currents up to 12A, making it suitable for robust applications that require a high level of reliability and efficiency.
  • High Junction Temperature: With a maximum operating junction temperature of +150°C, this Triac ensures reliable performance even under extreme conditions, which is critical for industrial and consumer applications.
  • Superior Commutation: The device offers a high commutation capability which is essential for ensuring stability and longevity in inductive load control applications.
  • Low Thermal Resistance: The TN1205H-6G boasts a low thermal resistance, allowing for better heat dissipation and contributing to its high-temperature performance.
  • Gate Trigger Current: It features a specified gate trigger current of 35 mA, making it easily controllable with a wide range of drive circuits.

Applications

The TN1205H-6G is versatile and can be used in a variety of applications, including:

  • Home appliances such as washing machines and ovens
  • Lighting dimmer switches
  • Motor control circuits
  • AC solid-state relays
  • Industrial automation systems

Package and Quality

The device is available in a DPAK package, which not only provides a compact solution but also ensures a robust and reliable mechanical and thermal connection to the printed circuit board. STMicroelectronics' commitment to quality ensures that the TN1205H-6G meets the highest standards, offering both performance and peace of mind for designers and manufacturers.

Conclusion

The TN1205H-6G Triac from STMicroelectronics is a high-performance, high-reliability component that is ideal for controlling AC loads in demanding environments. With its high current capability, high junction temperature, and superior commutation features, it is a perfect choice for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6442 $51.5360
190+ $0.5286 $100.4340
295+ $0.5121 $151.0695
405+ $0.4956 $200.7180
525+ $0.4791 $251.5275
700+ $0.4295 $300.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess