EN
  • EN
  • DE
  • IT

ISL9237HRZ-T7A

Part No ISL9237HRZ-T7A
Manufacturer Intersil
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 3
Fault Protection Over Current, Over Temperature, Over Voltage
Voltage Supply MAX 23.4V
Interface I2C, USB
Operating Temperature Range -10°C ~ 100°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (4x4)
Win Source Part Number 777483-ISL9237HRZ-T7A
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name ISL9237HRZ-T7A
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ISL9237HRZ-T7A CAD Model

Description

The ISL9237HRZ-T7A is an integrated circuit (IC) manufactured by Intersil. Intersil

  • Package: 32-VFQFN Exposed Pad
  • Operating Temperature: -10°C - 100°C
  • Interface: I2C, USB
  • Fault Protection: Over current, Over temperature, Over voltage
  • Battery Chemistry: Lithium-Ion
  • Number of Cells: 1~3
  • Charge Current: Max
  • Voltage Supply MAX: 23.4V
  • Family Name: ISL9237HRZ-T7A
  • Manufacturer Package: 32-QFN (4x4)
  • ECCN: EAR99
  • Country of Origin: Taiwan
  • Estimated EOL Date: 2027
  • Quantity Per Package: 250

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7387 $52.3418
33+ $3.0677 $101.2341
51+ $2.9718 $151.5618
70+ $2.8759 $201.3130
90+ $2.7801 $250.2090
121+ $2.4925 $301.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess