EN
  • EN
  • DE

747393-000

Part No 747393-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description High Performance Cable 3Conductors 16AWG Tin Plated Copper White 600Vac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Packaging Bulk
RoHS Compliant
Wire/Cable Diameter 4.14 mm
Win Source Part Number 1023443-747393-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 747393-000 CAD Model

Description

TE Connectivity's Fiber Optic Cables are high-performance cables that are designed to transmit data over long distances. The manufacturer is TE Connectivity.

  • Cable: bulk white cable
  • Wire/Cable Diameter: 4.14 mm
  • RoHS Compliant: Yes
  • Operating Temperatures: -65 °C to 150 °C
  • Supply: short
  • Popularity: low

You May Also Be Interested in

TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 18 AWG Braid
Need more? Email Us
TE Connectivity
COAX CABLE-HIGH PERFO / Twinaxial Cable 24 AWG 78 Ohms
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55PC6146-18-2/6- 4CS2502
Need more? Email Us
HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482
TE Connectivity
Flat Ribbon Cable Polyvinyl Chloride 16Conductors 28AWG 0.93mm 300V Gray 600m Reel
Need more? Email Us
HellermannTyton
CBL TIE RELEAS BLK 250LB 2.892' / Standard, Releasable Black 10.00" (254.00mm) 0.492" (12.50mm) 250 lbs (113.40 kg)
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess