Products specifications Report Issue?

Product Status Obsolete
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V, VoIP
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 20V ~ 80V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 2.6 mA
Mounting Type Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1503526-ISL6152CBZA
Ultra Librarian 3D Model Ultra Librarian ISL6152CBZA CAD Model

You May Also Be Interested in

ON Semiconductor
IC CTLR/FET HOT SWAP 12V 12-PLLP / Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 12-Pin PLLP EP T/R
Need more? Email Us
ECAD model for NIS5102QP1HT1
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,954.0299
ECAD model for LTC4245IUHF#PBF
Renesas Electronics America
Negative Voltage Hot Plug Controller | IC CTRLR HOT PLUG NEG VOLT 8SOIC
Lowest to $8.7587
ECAD model for ISL6141IBZA
Texas Instruments
IC 15V PROG HOT SWAP MGR 16-SOIC / Hot Swap Controller 15V N-Channel Positive Voltage 16-Pin SOIC T/R
Need more? Email Us
ECAD model for UCC39151DPTR
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Hot Swap Controller 1-CH 18V Positive Voltage 20-Pin WQFN EP T/R
Lowest to $2.4098
ECAD model for TPS25940ARVCT
Analog Devices Inc.
6A HOTSWAP
Lowest to $16.2986
ECAD model for MAX15095AGFC+T
Linear Technology
IC HOT SWAP CTRLR -48V 28SSOP
Lowest to $45.3623
ECAD model for LTC4261IGN#TRPBF
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 28SO / Power Switch/Driver 1:1 N-Channel 15A 28-SO
Lowest to $38.3863
ECAD model for VNQ600P-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 28SO / Power Switch/Driver 1:1 N-Channel 3.5A 28-SO
Lowest to $9.4546
ECAD model for VNQ810P-E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention