EN
  • EN
  • DE

STM32F401VCH7

Part No STM32F401VCH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32F401
Other Names 497-16758
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262773-STM32F401VCH7
Ultra Librarian 3D Model Ultra Librarian STM32F401VCH7 CAD Model

Description

The STM32F401VCH7 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series known for its advanced digital signal processing (DSP) and mixed-signal capabilities. This microcontroller is designed to operate at a maximum frequency of 84 MHz, providing a perfect balance between performance, power consumption, and cost.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Memory: Up to 256KB of Flash memory and 64KB of SRAM
  • Operating Voltage: 1.7V to 3.6V, suitable for battery-powered and embedded applications
  • High-Performance: A/D and D/A converters, multiple general-purpose timers, and PWM channels for versatile control applications
  • Communication Interfaces: I2C, SPI, USART/UART, USB 2.0 full-speed device/host/OTG controller
  • Advanced I/Os: Up to 52 I/Os, all mappable on 16 external interrupt vectors for flexible peripheral handling

Advanced Connectivity

The STM32F401VCH7 offers a rich set of peripherals for connectivity, making it an ideal choice for applications requiring multiple communication interfaces. The integration of USB OTG capabilities allows the microcontroller to communicate with other USB devices without the need for a host, further enhancing its versatility in embedded systems.

Efficient Power Management

With its Dynamic Efficiency Line, the STM32F401VCH7 is engineered for power-sensitive designs. It features an EnergyLite power-saving architecture and a range of low-power modes, including Sleep, Stop, and Standby modes, which help to minimize the power consumption in idle or low-activity states.

Development and Debugging

The microcontroller supports a full set of development tools including IDEs, compilers, and debuggers, as well as STMicroelectronics' own ST-LINK for in-circuit debugging and programming. This ensures a smooth development process from prototype to production.

Applications

Due to its high performance and rich feature set, the STM32F401VCH7 is well-suited for a wide range of applications, such as industrial controls, medical devices, consumer electronics, and IoT devices. Its ability to handle complex algorithms and tasks makes it a reliable choice for advanced embedded systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess