EN
  • EN
  • DE

UCC39151DPTR

Part No UCC39151DPTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC 15V PROG HOT SWAP MGR 16-SOIC / Hot Swap Controller 15V N-Channel Positive Voltage 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 7 V ~ 15 V
Current - Output (Maximum) 3A
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN
Win Source Part Number 798742-UCC39151DPTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name UCC39151
Introduction Date February 01, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC39151DPTR CAD Model

Description

Product Overview: Texas Instruments UCC39151DPTR

The UCC39151DPTR from Texas Instruments is a precision voltage and current regulator designed for use in a variety of applications, including power management and control systems. This integrated circuit is part of the UCC391xx family, which is known for its reliability and performance in managing power supplies.

Key Features

  • Programmable Output: The UCC39151DPTR allows for precise control over both voltage and current outputs, enabling designers to tailor the power supply to specific requirements.
  • Voltage Reference Accuracy: With an impressive accuracy level, this device ensures stable and consistent power delivery, which is crucial for sensitive electronic components.
  • Low Quiescent Current: The device operates with a low quiescent current, making it suitable for battery-powered applications where power efficiency is a priority.
  • Protection Features: It includes several protective features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system from various fault conditions.
  • Adjustable Delay Timer: An integrated delay timer provides additional control for power sequencing and system startup procedures.
  • Surface-Mount Package: The UCC39151DPTR comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is suitable for compact PCB layouts and automated assembly processes.

Applications

The versatility of the UCC39151DPTR makes it an ideal choice for a wide range of applications. It is commonly found in:

  • Power supply modules
  • DC-DC converters
  • Battery chargers
  • Telecommunications equipment
  • Industrial control systems

Quality and Support

As with all Texas Instruments products, the UCC39151DPTR is manufactured to high-quality standards, ensuring reliability and performance in demanding environments. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and application notes, to assist designers in integrating this device into their projects.

In summary, the UCC39151DPTR is a versatile, high-performance power management IC that offers precision control, low power consumption, and robust protection features, making it an excellent choice for a wide array of power supply applications.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess