EN
  • EN
  • DE

TPS25940ARVCT

Part No TPS25940ARVCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR MGMT EFUSE 2.7-18V 20WQFN / Hot Swap Controller 1-CH 18V Positive Voltage 20-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Auto Retry, Thermal Limit
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Operating Supply Voltage 2.7 V ~ 18 V
Current - Output (Maximum) 5.3A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 202μA
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-WQFN (4x3)
Feature Pins DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Win Source Part Number 797903-TPS25940ARVCT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS25940A
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS25940ARVCT CAD Model

Description

Product Overview: Texas Instruments TPS25940ARVCT

The Texas Instruments TPS25940ARVCT is a sophisticated circuit protection device designed to safeguard electronic systems from various faults such as overcurrent, overvoltage, surge, and short circuits. This eFuse, or electronic fuse, is an integral component for ensuring the reliability and longevity of electronic equipment across a diverse range of applications, including consumer electronics, automotive systems, industrial controls, and communication infrastructure.

Key Features

  • Wide Operating Range: The TPS25940ARVCT operates over a broad voltage range, accommodating systems with varying power levels and ensuring versatility across different platforms.
  • Adjustable Current Limit: Users can set the current limit threshold according to their system requirements, providing customized protection and preventing damage to sensitive components.
  • Fast Overcurrent Response: The device reacts swiftly to overcurrent conditions, minimizing the risk of component failure and potential safety hazards.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the system from operating under conditions that could be harmful or less efficient, ensuring operational integrity.
  • Overvoltage Protection: It protects against voltage spikes that could otherwise compromise the integrity of the electronic system.
  • Thermal Shutdown: The TPS25940ARVCT includes a thermal shutdown mechanism that activates in the event of excessive heat, preventing thermal runaway and potential damage.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the device, which is crucial for maintaining the correct operation of the system and avoiding damage.

Applications

The TPS25940ARVCT is suitable for a wide array of applications, including but not limited to:

  • USB ports and other power ports in consumer electronics
  • Power supplies in automotive systems
  • Industrial automation and control systems
  • Point-of-load applications
  • Telecommunication equipment

Product Advantages

Integrating the TPS25940ARVCT into electronic systems offers numerous benefits. Its precision in current limiting and comprehensive protection features ensure that the end-product is robust and reliable. The device's small footprint and ease of implementation make it an attractive choice for designers looking to optimize space without compromising on safety and performance. Moreover, being a product of Texas Instruments, the TPS25940ARVCT is backed by a reputation for quality and support, making it a trusted choice for circuit protection solutions.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5874 $51.7480
48+ $2.1230 $101.9040
73+ $2.0566 $150.1318
101+ $1.9903 $201.0203
130+ $1.9239 $250.1070
174+ $1.7249 $300.1326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,730 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess