EN
  • EN
  • DE

LTC4261IGN#TRPBF

Part No LTC4261IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage (V) -48V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 2mA
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Feature Pins ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Part Number Series LTC4261
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806005-LTC4261IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4261IGN#TRPBF CAD Model

Description

LTC4261IGN#TRPBF - Negative Voltage Hot Swap Controller

The LTC4261IGN#TRPBF is a sophisticated negative voltage hot swap controller from Linear Technology, designed to allow safe board insertion and removal from a live backplane. Its primary function is to control the power supply to electronic components, ensuring that the insertion or extraction of boards does not cause damage due to current surges or voltage spikes. This chip is particularly well-suited for systems that require reliable operation and robust protection features.

Key Features

  • Integrated Features: The device integrates a charge pump, which eliminates the need for an external power MOSFET driver, thereby simplifying the design and reducing the overall component count. This makes it an efficient solution for managing power in space-constrained applications.
  • Wide Operating Range: The LTC4261IGN#TRPBF operates over a wide voltage range, accommodating systems with various negative voltage requirements. This flexibility allows it to be used in diverse applications, including telecommunications, data centers, and industrial controls.
  • Adjustable Current Limit: The current limit can be adjusted through an external resistor, providing designers with the ability to tailor the protection to the needs of the specific application. This feature ensures that the device can protect a broad range of loads.
  • Overcurrent Protection: In the event of an overcurrent condition, the device will automatically disconnect the load, helping to prevent damage to both the board and the backplane.
  • Robust Thermal Protection: The LTC4261IGN#TRPBF includes thermal shutdown protection, which further enhances the safety and reliability of the system by preventing overheating.
  • Compact Package: Offered in a compact 16-lead SSOP package, the LTC4261IGN#TRPBF is designed for space-saving on the PCB, while still providing all the necessary features for effective power management.

Applications

The versatility of the LTC4261IGN#TRPBF makes it an ideal choice for a variety of negative voltage hot swap applications. It is commonly used in server farms, RAID systems, and other high-availability systems where uninterrupted operation is critical. Its robust feature set ensures that it can handle the demands of complex electronic systems, providing both protection and performance.

Overall, the LTC4261IGN#TRPBF is a reliable and efficient solution for managing negative voltage power supplies in hot-swap applications. Its integration of key features and protections ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0587 $56.4696
18+ $5.7918 $104.2524
27+ $5.6108 $151.4916
37+ $5.4298 $200.9026
48+ $5.2488 $251.9424
64+ $4.7058 $301.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess