Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPowerâ„¢
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5V ~ 36V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 28-SO
Package / Case 28-SOIC (0.295", 7.50mm Width)
Base Product Number VNQ810
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19763,VNQ810P-E-ND
Standard Package 28
Win Source Part Number 1029440-VNQ810P-E
Ultra Librarian 3D Model Ultra Librarian VNQ810P-E CAD Model

Description

STMicroelectronics Product: VNQ810P-E

The VNQ810P-E is a high-performance device from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This product is part of the VIPowerâ„¢ M0-7 series and is an octal channel high-side driver manufactured using ST's proprietary VIPower technology.

With its robust design, the VNQ810P-E is capable of driving a wide range of loads, including lamps, solenoids, and resistive loads. It is particularly well-suited for applications that require multiple channels and high integration, providing an efficient solution for reducing the complexity and size of control units.

The VNQ810P-E integrates several protective features that ensure the reliability and longevity of the device. Overload protection, thermal shutdown, and current limitation are all built into the chip to safeguard it against the harsh conditions that are often encountered in automotive environments. Additionally, the device includes loss of ground and loss of VCC protections to prevent damage from electrical faults.

This high-side driver operates with a supply voltage ranging from 5.5V to 36V, which makes it highly versatile and capable of interfacing with a variety of microcontrollers. The VNQ810P-E also boasts an impressive on-state resistance of only 20 mOhms per channel, which minimizes power loss and improves efficiency.

The VNQ810P-E is available in a PowerSSO-24 package, which is designed to optimize the thermal performance and minimize the PCB space required. Its multiple diagnostic functions include proportional load current sense, open load detection in OFF state, output short to VCC detection, and thermal shutdown indication. These features make it easier for system designers to monitor the status of the loads and ensure the system operates within safe parameters.

In summary, the VNQ810P-E from STMicroelectronics is a state-of-the-art solution for driving high-side loads with precision and protection, making it an ideal choice for advanced automotive and industrial applications.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for ISL6151IBZA
Texas Instruments
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD / Power Switch/Driver 1:1 N-Channel 3A 8-SO PowerPad
Need more? Email Us
ECAD model for DRV103H/2K5
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
ECAD model for MAX5956BEEE+
ON Semiconductor
HOT SWAP SMART FUSE / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $3.5670
ECAD model for NCP81295MNTXG
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
ECAD model for MAX5933AESA+
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for ISL6114IRZA
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:2 8SOP / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOP
Lowest to $0.6230
ECAD model for AP2186SG-13
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
ECAD model for MAX5924DEUB+
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for ISL6152CBZA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4546 $56.7276
13+ $7.7576 $100.8488
20+ $7.5152 $150.3040
28+ $7.2728 $203.6384
36+ $7.0304 $253.0944
48+ $6.3031 $302.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention