EN
  • EN
  • DE

NIS5102QP1HT1

Part No NIS5102QP1HT1
Manufacturer ON Semiconductor
Catalog PMIC - Hot Swap Controllers
Description IC CTLR/FET HOT SWAP 12V 12-PLLP / Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 12-Pin PLLP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series SMART HotPlug
Packaging Reel package
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage 9 V ~ 18 V
Current - Output (Maximum) 10A
Operating Temperature Range -40°C ~ 175°C
Mounting SMD
Package 12-DFN Exposed Pad
Manufacturer Package 12-PLLP (9x9)
Feature Pins CCHARGE, (ENABLE, TIMER), ILIMIT, OVLO, UVLO
Win Source Part Number 790690-NIS5102QP1HT1
Popularity Medium
Supply and Demand Status Limited
Family Name NIS5102
Introduction Date January 14, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NIS5102QP1HT1 CAD Model

Description

ON Semiconductor's NIS5102QP1HT1 is a high-performance, integrated eFuse power protection device designed to provide robust protection for electronic systems. This advanced component is engineered to safeguard against a variety of common electrical issues, including overcurrent, overvoltage, and thermal events, ensuring the reliability and longevity of your applications.

Key Features

  • Integrated eFuse: The NIS5102QP1HT1 integrates an eFuse element that offers precision current limiting and a fast-acting response to fault conditions, minimizing the risk of damage to sensitive components.
  • Programmable Current Limit: Users can set the current limit threshold to match specific requirements, allowing for a tailored protection scheme that fits the needs of various applications.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the device automatically disconnects the load in the event of excessive temperature rise, protecting both the eFuse and the system it's part of.
  • Reverse Current Blocking: The NIS5102QP1HT1 prevents reverse current flow when the input voltage is removed, ensuring that the system is not compromised by backflow current.
  • Under-Voltage Lockout (UVLO): The UVLO feature disables the output when the input voltage falls below a specific threshold, preventing erratic system behavior due to insufficient power supply.
  • Compact Packaging: Housed in a small footprint package, this eFuse can easily fit into space-constrained designs without compromising performance.

Applications

The versatility of the NIS5102QP1HT1 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Enterprise computing
  • Consumer electronics

Conclusion

ON Semiconductor's NIS5102QP1HT1 is an essential component for modern electronic systems that require reliable power protection. Its combination of advanced features, such as the programmable current limit and thermal shutdown, make it a versatile choice for designers looking to enhance system safety without sacrificing space or performance. Whether you're working on industrial, automotive, telecommunications, computing, or consumer electronics, the NIS5102QP1HT1 is engineered to deliver the protection your application demands.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess