The CD40101BE is an 8-stage static shift register from Intersil Corporation, belonging to the CD4000 series of CMOS logic ICs. It is primarily designed for serial data storage and manipulation. This device provides parallel outputs for each of the 8 stages, allowing for easy access to the stored data.
Applications
- Serial-to-parallel data conversion
- Digital delay lines
- Data storage in digital systems
- Display drivers
- General-purpose digital logic
Features
- 8-stage static shift register
- Parallel outputs from each stage
- Fully static operation (DC to 6 MHz)
- High noise immunity
- Wide operating voltage range
- Standardized symmetrical output characteristics
Benefits
- Provides a simple and efficient way to store and manipulate serial data.
- Offers flexible data access through parallel outputs.
- Operates reliably in noisy environments.
- Can be used in a variety of digital applications.
- Easy to interface with other CMOS logic devices.
Technical Specifications:
- Number of Stages: 8
- Operating Voltage: 3V to 15V (Typically)
- Clock Frequency: DC to 6 MHz (Maximum)
- Output Type: Parallel
- Package Type: DIP-16
- Operating Temperature Range: -55°C to +125°C
- Input Protection: Diode Protection