EN
  • EN
  • DE

DLPC3430CZVBR

Part No DLPC3430CZVBR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR CTLR 176NFBGA / DLP Driver 176-NFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Tape & Reel
Display Type DLP
Interface I2C
Voltage - Supply 1.1V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 176-VFBGA
Supplier Device Package 176-NFBGA (7x7)
Base Product Number DLPC3430
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-43755-1-ND,296-43755-6,296-43755-1,296-43755-2,DLPC3430CZVBR-ND
Standard Package 3,000
Win Source Part Number 999505-DLPC3430CZVBR
Ultra Librarian 3D Model Ultra Librarian DLPC3430CZVBR CAD Model

Description

The DLPC3430CZVBR is a cutting-edge digital controller integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This sophisticated IC is part of TI's DLP® products, specifically tailored for the reliable control of DLP display systems.

Key Features

  • Advanced Image Processing: The DLPC3430CZVBR is equipped with powerful image processing capabilities that support high-quality video and image display. It ensures crisp and vibrant visuals, making it an ideal choice for portable projectors, digital signage, and other display applications.
  • Compact Form Factor: Designed with a focus on miniaturization, this controller IC enables the development of small-sized projection units without compromising on performance. Its compact size is particularly beneficial for portable and space-constrained applications.
  • Low Power Consumption: Energy efficiency is a hallmark of the DLPC3430CZVBR. The controller operates with low power requirements, which not only extends the life of portable devices but also contributes to the overall energy savings of the system.
  • High-Speed Interface: The controller supports high-speed interfaces, ensuring that data transfer between the IC and other system components is both swift and reliable. This feature is critical for maintaining the integrity of high-resolution content.
  • Reliability: As with all Texas Instruments products, the DLPC3430CZVBR is built to meet high standards of quality and reliability, ensuring stable performance across a wide range of operating conditions.

Applications

The versatility of the DLPC3430CZVBR makes it suitable for a variety of applications, including but not limited to:

  • Mobile Projectors
  • Smart Projectors
  • Interactive Displays
  • Digital Signage
  • Wearable Displays

Technical Specifications

The DLPC3430CZVBR operates in a temperature range from 0°C to 70°C and comes in a compact 201-ball VFBGA package. It is designed to interface seamlessly with DMD (Digital Micromirror Device) chips, serving as the core of DLP technology-based projection systems.

For engineers and designers looking for a reliable and efficient solution to drive advanced display systems, the DLPC3430CZVBR from Texas Instruments stands out as a top contender, blending performance with innovation.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9550 $55.9100
5+ $22.9375 $114.6875
7+ $22.2207 $155.5449
10+ $21.5039 $215.0390
13+ $20.7871 $270.2323
17+ $18.6367 $316.8239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess