EN
  • EN
  • DE

AUIRFR3710ZTRPBF

Part No AUIRFR3710ZTRPBF
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1223+
Reference case TO-252
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 713581-AUIRFR3710ZTRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AUIRFR3710ZTRPBF CAD Model

Description

The AUIRFR3710ZTRPBF is an automotive-qualified MOSFET from International Rectifier (now Infineon Technologies), designed for high-performance switching applications in automotive systems. This MOSFET is characterized by its low on-resistance (RDS(on)), which minimizes power losses and improves efficiency in applications such as DC-DC converters, motor control, and power inverters. Its robust construction and compliance with automotive standards make it ideal for use in harsh automotive environments.

Applications

  • Automotive DC-DC Converters: Efficiently regulates voltage in various automotive electronic systems.
  • Automotive Motor Control: Used in motor control applications such as electric power steering (EPS) and electronic braking systems (EBS).
  • Automotive Power Inverters: Converts DC voltage from batteries to AC voltage for auxiliary systems.
  • Automotive Lighting: Controls LED headlights and other lighting components in automotive lighting systems.
  • Automotive Body Electronics: Powers various automotive body electronics, including power windows and door locks.

Features

  • Automotive Qualified: Meets stringent automotive requirements, ensuring reliability in harsh conditions.
  • Low RDS(on): Minimizes power losses and improves efficiency, reducing heat generation.
  • High Current Capability: Handles high current loads without performance degradation.
  • Fast Switching Speed: Enables efficient switching and reduces switching losses.
  • Avalanche Rated: Provides protection against voltage spikes and transient events.

Benefits

  • Improved Efficiency: Reduces power losses and improves overall system efficiency, leading to fuel savings.
  • Enhanced Reliability: Ensures stable and reliable operation in demanding automotive environments.
  • Reduced Heat Generation: Minimizes heat generation, reducing the need for bulky heat sinks.
  • Increased System Performance: Enables faster switching speeds and improved system response.
  • Protection Against Voltage Spikes: Protects the MOSFET from damage caused by voltage spikes.

Additional Details

The AUIRFR3710ZTRPBF features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of up to 60A. Its low RDS(on) value contributes significantly to its high efficiency. The operating temperature range is typically from -55°C to +175°C. It is commonly available in a D-PAK surface-mount package, which simplifies PCB assembly. Its avalanche rating provides an additional layer of protection against transient voltage events. The "TRPBF" suffix indicates that the device is lead-free and compliant with RoHS standards. This device is well-suited for high-current, high-efficiency automotive applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Lowest to $12.6416
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess