EN
  • EN
  • DE

0466002.NRHF

Part No 0466002.NRHF
Manufacturer Littelfuse Inc.
Catalog Fuses
Description FUSE BOARD MNT 2A 63VAC/VDC 1206 / Fuse Chip Very Fast Acting 2A 63V SMD Solder Pad 1206 T/R CSA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 2A
Voltage Rating - AC 63V
Voltage Rating - DC 63V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 0.2326
Approvals CSA, UL
Temperature Range - Operating -55°C to 90°C
Nominal Cold Resistance 0.031 Ohm
Win Source Part Number 005075-0466002.NRHF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 466
Introduction Date January 15, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 0466002.NRHF CAD Model

Description

The 0466002.NRHF SlimLine™ surface mount fuse from Littelfuse Inc. is a compact, low-profile fuse designed for circuit protection in a wide range of electronic applications. It features a 2A current rating and a voltage rating of 63VAC or 63VDC. The 0466002.NRHF is surface mountable, making it easy to assemble and solder onto circuit boards. It is also available in a variety of package types, including tape and reel, cut tape, and Digi-Reel®.

The 0466002.NRHF is ideal for use in applications where space is limited and high performance is required. It is commonly used in consumer electronics, such as smartphones, tablets, and laptops, as well as in industrial and automotive applications.

Features and Benefits

  • Compact, low-profile design
  • 2A current rating
  • 63VAC or 63VDC voltage rating
  • Surface mountable
  • Available in a variety of package types
  • Ideal for use in applications where space is limited and high performance is required

Applications

  • Consumer electronics (smartphones, tablets, laptops, etc.)
  • Industrial applications (motor control, power supplies, etc.)
  • Automotive applications (body control modules, infotainment systems, etc.)

Additional Information

The 0466002.NRHF is RoHS compliant and UL recognized. It is also halogen-free and lead-free.

How to Choose the Right Fuse

When choosing a fuse, it is important to consider the following factors:

  • Current rating: The current rating of the fuse must be greater than or equal to the maximum current that will flow through the circuit.
  • Voltage rating: The voltage rating of the fuse must be greater than or equal to the maximum voltage that will be present in the circuit.
  • Type of fuse: There are many different types of fuses available, including cartridge fuses, surface mount fuses, and chip fuses. The type of fuse that you choose will depend on the specific requirements of your application.

Conclusion

The 0466002.NRHF SlimLine™ surface mount fuse from Littelfuse Inc. is a reliable and high-performance fuse that is ideal for use in a wide range of electronic applications. It is compact, low-profile, and easy to assemble. The 0466002.NRHF is also available in a variety of package types to meet the needs of any application.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE ATO
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0549 $50.2335
2,225+ $0.0450 $100.1250
3,445+ $0.0436 $150.2020
4,740+ $0.0422 $200.0280
6,130+ $0.0408 $250.1040
8,200+ $0.0366 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530,000 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess