EN
  • EN
  • DE

MSP430FR2111IRLLR

Part No MSP430FR2111IRLLR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 3.75KB FRAM 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.75KB (3.75K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (3x3)
Family Name 430FR2111
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430FR2111IRLLR-ND, 296-49835-2, 296-49835-1, 296-49835-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886017-MSP430FR2111IRLLR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2111IRLLR CAD Model

Description

Overview of Texas Instruments MSP430FR2111IRLLR

The MSP430FR2111IRLLR is a member of the MSP430 microcontroller family from Texas Instruments, which is renowned for its ultra-low-power performance and versatile features. This microcontroller is designed to cater to a broad range of applications, including industrial, consumer electronics, and automation systems.

Key Features

  • 16-bit RISC Architecture: At its core, the MSP430FR2111IRLLR operates on a 16-bit RISC architecture that enables efficient processing and fast execution of instructions, making it ideal for applications that require precise timing and control.
  • Ferroelectric Random Access Memory (FRAM): Equipped with FRAM, this microcontroller offers low-power data retention and high-speed write capabilities, significantly enhancing the performance of data-intensive operations.
  • Integrated Peripherals: A variety of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC), timers, and communication modules, support a wide array of functionalities without the need for additional components.
  • Energy Efficiency: The MSP430FR2111IRLLR is designed to operate with minimal power consumption, featuring a range of low-power modes that significantly extend battery life in portable devices.

Applications

The versatility of the MSP430FR2111IRLLR makes it suitable for a diverse set of applications, including:

  • Sensing and monitoring systems
  • Portable medical devices
  • Smart meters and energy management
  • Wearable technology
  • Home automation and security systems

Package and Availability

The MSP430FR2111IRLLR is offered in a compact VQFN (RLL) 16-pin package, ensuring a small footprint for space-constrained applications. Its robust design and extended temperature range make it a reliable choice for both commercial and industrial environments. Texas Instruments provides comprehensive support for this microcontroller, including detailed datasheets, development tools, and software libraries, to facilitate the design and deployment of innovative systems.

For designers and engineers looking for a microcontroller that balances power efficiency with processing capability, the MSP430FR2111IRLLR from Texas Instruments stands out as a compelling option.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9703 $51.2278
62+ $1.6167 $100.2354
96+ $1.5661 $150.3456
132+ $1.5156 $200.0592
171+ $1.4651 $250.5321
229+ $1.3135 $300.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess