EN
  • EN
  • DE

TMDSSUB2000

Part No TMDSSUB2000
Manufacturer Texas Instruments
Catalog Software, Services
Description CODE COMPOSR STUDIOIDE SUBSCRIPT / Integrated Development Environment (IDE) Programming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Integrated Development Environment (IDE)
Applications Programming
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.49.2020
Win Source Part Number 1341952-TMDSSUB2000
Ultra Librarian 3D Model Ultra Librarian TMDSSUB2000 CAD Model

Description

The TMDSSUB2000, brought to you by Texas Instruments, is a state-of-the-art microcontroller (MCU) development platform designed with the modern engineer in mind. This innovative product is part of the Texas Instruments MCU LaunchPad ecosystem, which is a collection of low-cost, high-performance development kits for TI microcontrollers.

Key Features

  • Advanced Microcontroller Support: The TMDSSUB2000 is compatible with a wide range of Texas Instruments microcontrollers, offering flexibility and scalability for various applications and project requirements.
  • Integrated Development Environment (IDE): This platform is supported by comprehensive software including Code Composer Studio and Energia IDE, which provides an intuitive programming environment that accelerates development and debugging.
  • Extensive Connectivity: Equipped with multiple connectivity options such as USB, SPI, I2C, and UART, the TMDSSUB2000 ensures seamless integration with external devices and sensors.
  • Modular Design: The board's design includes BoosterPack plug-in modules that allow for easy expansion, enabling the addition of functionalities like wireless communication, graphical displays, and environmental sensing.
  • Robust Ecosystem: Access to a vast ecosystem of software libraries, development tools, and online resources to jump-start your project and minimize development time.

Applications

The versatility of the TMDSSUB2000 makes it an ideal choice for a wide array of applications, including but not limited to industrial automation, Internet of Things (IoT) devices, robotics, and consumer electronics. Whether you're a professional engineer, a student, or a hobbyist, this development platform provides the necessary tools to bring your innovative ideas to life.

Why Choose TMDSSUB2000?

With its robust hardware, comprehensive software support, and expandable architecture, the TMDSSUB2000 from Texas Instruments stands out as a top-tier development platform. It enables rapid prototyping and development, ensuring that your projects move from concept to reality in record time. If you're looking for a reliable, versatile, and cost-effective solution for your MCU-based projects, the TMDSSUB2000 is the smart choice.

You May Also Be Interested in

Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess