Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers, Repeaters, Splitters
Manufacturer Intel
Packaging Tube
Type Buffer, ReDriver
Applications Ethernet
Input Ethernet
Output Ethernet
Number of Channels 4
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Supply 240mA
Operating Temperature Range 0°C ~ 70°C
Package 68-PLCC
Manufacturer Device Package 68-PLCC
Win Source Part Number 138635-NLXT914PC.B3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLXT914PC.B3 CAD Model

Description

The Intel NLXT914PC.B3 is an integrated circuit that is used in Ethernet applications.

  • Application: Ethernet
  • Type: Buffer and ReDriver
  • Channels: 4
  • Current Supply: 240mA
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
DisplayPort 1:1 Repeater
Lowest to $4.0859
ECAD model for SN75DP118RHHRG4
Diodes Incorporated
Lowest to $3.0128
ECAD model for PI3EQX1002BZLE
NXP / Nexperia
Simple 2-wire bus buffer
Need more? Email Us
ECAD model for PCA9605DP
NXP / Nexperia
IC REDRIVER I2C 2CH 8TSSOP / Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
Need more? Email Us
ECAD model for PCA9509ADP,118
Texas Instruments
IC REDRIVER USB 3.0 8WSON
Lowest to $3.6415
ECAD model for TUSB501TDRFRQ1
Diodes Incorporated
ACTIVE DISPLAY W-QFN6040-40 / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $4.0373
ECAD model for PI3DPX1205A1ZLBEX
Texas Instruments
IC REDRIVER 2CH 400MBPS 16TSSOP
Lowest to $4.1682
ECAD model for SN65LVDS1050PWR
Diodes Incorporated
IC REPEATER I2C LEVEL TRAN 8MSOP
Lowest to $0.5324
ECAD model for PI6ULS5V9617AUE
Diodes Incorporated
IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $64.0048
ECAD model for PI3EQX6801ZDE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention