EN
  • EN
  • DE

PIC16F18344-E/SO

Part No PIC16F18344-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F18344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354265-PIC16F18344-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F18344-E/SO CAD Model

Description

Product Overview: PIC16F18344-E/SO from Microchip Technology

The PIC16F18344-E/SO is a member of Microchip Technology's extensive family of microcontrollers, which is well-known for its high performance, versatility, and reliability. This particular model comes in a small-outline package and is engineered to cater to a wide range of applications, from simple consumer electronics to complex industrial systems.

Key Features

  • Core: The device is built around a high-performance 8-bit PIC® microcontroller core with an enhanced mid-range architecture, offering a balanced combination of computational power and energy efficiency.
  • Memory: It boasts 7 KB of Flash program memory and 512 bytes of EEPROM, which provides ample space for robust applications and data storage. Additionally, it has 512 bytes of RAM for efficient data handling.
  • Speed: The microcontroller operates at a maximum speed of 32 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • I/O Pins: The PIC16F18344-E/SO comes with 18 versatile I/O pins, allowing for flexible interfacing with peripherals and other components.
  • Communication Peripherals: It supports multiple communication protocols including I²C, SPI, and EUSART, which enables easy integration into a variety of digital systems.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced analog integration, and two comparators for analog signal processing.
  • Timers and PWM: It is equipped with multiple timers and two PWM modules, which are crucial for timing operations and controlling motors or other actuators.
  • Low Power Consumption: The microcontroller is designed with power-saving features such as Power-Saving Idle and Doze modes, which are essential for battery-operated devices.

Applications

The PIC16F18344-E/SO is suitable for a broad array of applications due to its compact size and powerful features. It is ideal for:

  • Automation and control systems
  • Smart sensors and IoT devices
  • Consumer electronics
  • Automotive accessories
  • Medical devices

Microchip's commitment to quality ensures that the PIC16F18344-E/SO microcontroller is a reliable and cost-effective solution for designers looking to enhance their product's performance with minimal power consumption. Whether you're working on a simple hobby project or a sophisticated industrial design, the PIC16F18344-E/SO offers the flexibility and capabilities needed to bring your ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9283 $51.0679
32+ $3.2233 $103.1456
49+ $3.1225 $153.0025
67+ $3.0218 $202.4606
86+ $2.9211 $251.2146
115+ $2.6189 $301.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,758 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess