Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236103-PCA9605DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9605DP CAD Model

Description

NXP PCA9605DP I²C-Bus Buffer

The NXP PCA9605DP is a high-performance, bidirectional I²C-bus and SMBus buffer that is designed to provide the necessary drive capability to facilitate bus extension and enhance the performance of I²C systems. This integrated circuit is a robust solution for applications that require improved I²C signal integrity and increased system reliability.

Key Features

  • Enhanced Signal Integrity: The PCA9605DP is engineered to boost the signal of an I²C bus, allowing for longer cable lengths and more devices connected without signal degradation.
  • Hot-Swappable: This device supports hot insertion and removal, making it ideal for high-availability systems that require maintenance or upgrades without powering down.
  • High Noise Immunity: With its built-in voltage level shifting and strong drive capability, the PCA9605DP can withstand more noise, making it suitable for electrically noisy environments.
  • Compatibility: It is fully compatible with I²C-bus specification and capable of interfacing with standard mode, fast mode, and fast mode plus I²C devices, as well as SMBus devices.

Applications

The PCA9605DP is versatile and can be used in a wide range of applications. It is particularly useful in complex systems with multiple I²C devices or long bus lines, such as:

  • Industrial control systems
  • Servers and networking equipment
  • Telecommunication infrastructure
  • Automotive systems
  • Medical equipment

Technical Specifications

  • Supply Voltage: 2.3 V to 5.5 V
  • Operating Frequency: Up to 1 MHz
  • Operating Temperature: -40°C to +85°C
  • Package: TSSOP8 (DP)

The PCA9605DP from NXP is a reliable and essential component for any system designer looking to improve the performance and reliability of their I²C-based systems. Its ability to extend the I²C bus and provide greater flexibility in system design makes it a valuable addition to a wide range of technology solutions.

You May Also Be Interested in

NXP / Nexperia
Level translating Fm+ I2C-bus repeater
Lowest to $4.8896
ECAD model for PCA9617ATP
Diodes Incorporated
IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $64.0048
ECAD model for PI3EQX6801ZDE
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Need more? Email Us
ECAD model for SN65LVDS104DRG4
NXP / Nexperia
IC REDRIVER I2C 2CH 8TSSOP / Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
Need more? Email Us
ECAD model for PCA9509ADP,118
Texas Instruments
IC MULTIPLEXER 1CH 48TSSOP
Lowest to $6.0948
ECAD model for SN65MLVD128DGGR
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
ECAD model for PI3EQX12902BZLEX
Texas Instruments
Low-Power 12 Gbps 4-Lane Linear Repeater With Equalization
Need more? Email Us
ECAD model for DS125BR401ANJYT
Texas Instruments
IC REDRIVER 1CH 2GBPS 8SOIC
Need more? Email Us
ECAD model for SN65LVDT101DRG4
Texas Instruments
DisplayPort 1:1 Dual-Mode Repeater
Lowest to $5.9940
ECAD model for SN75DP120RHHT

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention