EN
  • EN
  • DE

E-PBL3717A

Part No E-PBL3717A
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC MOTOR DRVR BIPOLAR 16POWERDIP  /  Bipolar Motor Driver Bipolar Parallel 16-PowerDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Step Resolution 1, 1/2, 1/4
Applications General Purpose
Current - Output 1.2A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 10V ~ 46V
Temperature Range - Operating 0°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PowerDIP
Base Product Number PBL3717
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-1966-5,E-PBL3717A-ND,497-1966-5-NDR,PBL3717A
Standard Package 25
Win Source Part Number 962790-E-PBL3717A
Ultra Librarian 3D Model Ultra Librarian E-PBL3717A CAD Model

Description

STMicroelectronics E-PBL3717A Stepper Motor Driver

The E-PBL3717A from STMicroelectronics is a cutting-edge stepper motor driver designed to drive bipolar stepper motors with optimal efficiency and precision. This integrated circuit is part of ST's range of power management devices, known for their reliability and performance in various applications.

Featuring a dual full-bridge driver, the E-PBL3717A is capable of delivering up to 1 A per phase, with a supply voltage ranging from 10 to 46 V. This makes it an excellent choice for a wide array of stepper motor applications, including but not limited to printers, robotics, and industrial automation systems.

The device is equipped with a thermal shutdown circuit and crossover-current protection, which safeguards the driver from overheating and ensures the longevity of your stepper motor system. Additionally, the E-PBL3717A includes non-dissipative overcurrent protection and diodes for back EMF suppression, which further enhances the protection and reliability of the motor driver.

One of the key features of the E-PBL3717A is its ease of use. It can be controlled by simple step and direction inputs, making it compatible with a wide range of microcontrollers and easy to integrate into existing systems. Moreover, the device offers a choice of full-step, half-step, and microstepping modes, allowing for precise control over the motor's position and speed.

The E-PBL3717A is housed in a PowerDIP24 (20+2+2) package, which provides a robust and compact solution for space-constrained applications. Its pinout is designed for straightforward PCB layout, reducing design complexity and time to market.

In summary, the E-PBL3717A stepper motor driver from STMicroelectronics is an exceptional choice for designers who require a high-performance, reliable, and user-friendly solution for controlling bipolar stepper motors. Its advanced features and protections ensure that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess