EN
  • EN
  • DE

CD4047BF

Part No CD4047BF
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description CMOS LOW-POWER MONOSTABLE/ASTABL / Monostable Multivibrator 150 ns 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 150 ns
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576968-CD4047BF
Ultra Librarian 3D Model Ultra Librarian CD4047BF CAD Model

Description

Product Overview: Texas Instruments CD4047BF

The Texas Instruments CD4047BF is a versatile Monostable/Astable Multivibrator that is widely utilized in a variety of electronic applications. This integrated circuit (IC) is designed to provide precise timing cycles and oscillation with minimal external components, making it an essential component for designers and hobbyists alike.

Key Features

  • Flexibility: The CD4047BF can operate in either monostable (one-shot) mode or astable (free-running) mode, providing a range of functionality in a single chip.
  • Accuracy: With its built-in timing resistors, the device ensures consistent and accurate timing for reliable circuit operation.
  • Low Power Consumption: As a CMOS device, it has a very low power consumption, making it suitable for battery-operated applications.
  • Wide Operating Voltage: The device supports a voltage range of 3V to 15V, accommodating various power supply levels.
  • Output Pulse Width Control: The pulse width of the output waveform can be adjusted by changing the external timing components, offering customization for specific needs.

Applications

The CD4047BF is highly adaptable and can be used in a multitude of applications, including:

  • Timing circuits
  • Frequency dividers
  • Counters
  • Oscillators
  • Pulse-width modulation (PWM) circuits
  • Alarm systems
  • Sequential timers

Design and Integration

Integrating the CD4047BF into a circuit is straightforward due to its simple pin configuration and the availability of application notes from Texas Instruments. Designers can take advantage of the IC's capabilities to create complex timing solutions with minimal additional hardware.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD4047BF is no exception. This IC is manufactured to high standards, ensuring stable performance and a long operational life in a wide range of environmental conditions.

Overall, the Texas Instruments CD4047BF is a highly functional and reliable choice for anyone needing a versatile multivibrator for their electronic projects or commercial products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3320 $80.6640
4+ $33.0929 $132.3716
5+ $32.0588 $160.2940
7+ $31.0246 $217.1722
9+ $29.9905 $269.9145
12+ $26.8880 $322.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess