EN
  • EN
  • DE

PI6ULS5V9617AUE

Part No PI6ULS5V9617AUE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REPEATER I2C LEVEL TRAN 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 2
Capacitance - Input 7 pF
Voltage - Supply 0.6V ~ 5.5V
Current - Supply 50µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852324-PI6ULS5V9617AUE
Ultra Librarian 3D Model Ultra Librarian PI6ULS5V9617AUE CAD Model

Description

Introducing the PI6ULS5V9617AUE from Diodes Incorporated

The PI6ULS5V9617AUE is a state-of-the-art level shifter solution designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This innovative component is specifically engineered to address the needs of modern electronics where varying voltage domains often intersect, particularly in multi-voltage systems.

At the heart of the PI6ULS5V9617AUE's functionality is its ability to facilitate bidirectional voltage level translation. It is compatible with I²C-bus, SMBus, and PMBus, making it a versatile choice for a wide range of applications. The device seamlessly shifts between different logic levels ranging from as low as 0.8V to as high as 5.5V, enabling communication between devices operating at different voltage levels.

This level shifter comes in a compact, lead-free, and RoHS-compliant TSSOP package, which makes it suitable for space-constrained applications while adhering to environmental standards. With its small footprint, the PI6ULS5V9617AUE is an excellent choice for portable and handheld devices, as well as for industrial, automotive, and consumer electronics where space savings are crucial.

The PI6ULS5V9617AUE boasts a range of features that make it highly reliable and efficient. It supports hot insertion and provides over-voltage tolerant I/O ports, which enhances the robustness of the system it is integrated into. Additionally, it offers ESD protection and a latch-up performance that meets the JESD 78 Class II level, ensuring the device's longevity and stability under stressful conditions.

With its high-speed data transfer capability, the PI6ULS5V9617AUE is also well-suited for applications requiring fast communication interfaces. It is designed to support not only standard-mode and fast-mode I²C-bus devices but also the high-speed mode, which makes it a perfect fit for advanced systems that demand rapid data exchange.

In summary, the PI6ULS5V9617AUE from Diodes Incorporated is an essential component for any designer looking to bridge voltage differences in their circuits without compromising on performance and reliability. Its flexibility, durability, and ease of integration make it a top choice for a myriad of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4754 $59.4250
300+ $0.3902 $117.0600
460+ $0.3779 $173.8340
635+ $0.3658 $232.2830
820+ $0.3536 $289.9520
1,095+ $0.3169 $347.0055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,749 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess