EN
  • EN
  • DE

TUSB501TDRFRQ1

Part No TUSB501TDRFRQ1
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications USB 3.0
Data Rate (Max) 5Gbps
Number of Channels 1
Delay Time 290ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 43.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TUSB501
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901542-TUSB501TDRFRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB501TDRFRQ1 CAD Model

Description

Product Overview: TUSB501TDRFRQ1 from Texas Instruments

The TUSB501TDRFRQ1 is a high-performance, automotive-grade USB 3.1 Gen 1 redriver from Texas Instruments, designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system link performance. This advanced redriver is part of Texas Instruments’ commitment to providing state-of-the-art solutions for automotive connectivity applications.

Key Features

  • Signal Quality Enhancement: The TUSB501TDRFRQ1 employs adaptive equalization and de-emphasis to compensate for inter-symbol interference and to reduce signal degradation over long PCB traces or cables.
  • USB 3.1 Gen 1 Support: With support for the USB 3.1 Gen 1 standard, this redriver can handle data rates up to 5 Gbps, making it suitable for high-speed data transmission applications.
  • Automotive Grade: As a Q1 device, the TUSB501TDRFRQ1 meets stringent automotive industry standards, ensuring reliability and performance under harsh automotive environments.
  • Low Power Consumption: Designed with power efficiency in mind, the device features low active and standby power consumption, which is critical for automotive applications where power efficiency is paramount.
  • Small Package Size: The compact 10-pin WSON package allows for a minimal footprint on the PCB, making it ideal for space-constrained automotive applications.

Applications

The TUSB501TDRFRQ1 is primarily used in automotive systems where high-speed data transmission is required. It is perfect for infotainment systems, advanced driver assistance systems (ADAS), rear-seat entertainment, and any in-vehicle connectivity system that demands robust and reliable data communication.

Quality and Reliability

With the automotive industry's increasing demand for high-quality and reliable components, the TUSB501TDRFRQ1 is manufactured to meet the highest standards. It is AEC-Q100 qualified, and its operation is guaranteed over the full automotive temperature range of -40°C to +105°C, ensuring that it performs reliably in a variety of automotive operating conditions.

Overall, the TUSB501TDRFRQ1 from Texas Instruments represents a blend of performance, power efficiency, and compact design, making it an excellent choice for designers looking to enhance their automotive systems with high-speed USB connectivity.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6415 $50.9810
34+ $2.9879 $101.5886
52+ $2.8946 $150.5192
72+ $2.8012 $201.6864
93+ $2.7078 $251.8254
124+ $2.4277 $301.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess