EN
  • EN
  • DE

JL82599EN S LJFU

Part No JL82599EN S LJFU
Manufacturer Intel
Catalog Ethernet Interface
Description Niantic; Dual Port 10GIG Ethernet Mac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Rate 10 Gbps
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.46 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.14 V
Number of Transceivers 2
RoHS Compliant
Win Source Part Number 1030511-JL82599EN S LJFU
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JL82599EN S LJFU CAD Model

Description

The Intel 1030511-JL82599EN S LJFU is an Ethernet interface component that has a data rate of 10 Gbps.

  • Transceivers: two
  • RoHS Compliant: yes
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: 0 °C
  • Demand: low demand
  • Market: currently facing a shortage in the market

You May Also Be Interested in

Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $9.8643
Intel
Ethernet CTLR Single Chip 100Mbps/1000Mbps/10000Mbps 576-Pin FCBGA
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 48LQFP / Transceiver Full Ethernet 48-LQFP (7x7)
Lowest to $2.0785
Microchip Technology
IC TRANSCEIVER FULL 1/1 48LQFP / 1/1 Transceiver Full MII 48-LQFP (7x7)
Lowest to $8.1818
Intel
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $54.2125
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 4/4 64QFN / 4/4 Transceiver Full Ethernet 64-QFN (8x8)
Lowest to $13.9702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess