EN
  • EN
  • DE

LAN7850T-I/8JX

Part No LAN7850T-I/8JX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CONTROLLER 48SQFN  /  Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0
Voltage - Supply 1.8V, 3.3V
Current - Supply 60mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-SQFN (8x8)
Base Product Number LAN7850
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names LAN7850T-I/8JX-ND,LAN7850T-I/8JXTR,LAN7850T-I/8JXCT,LAN7850T-I/8JXDKR
Standard Package 3,000
Win Source Part Number 990920-LAN7850T-I/8JX
Ultra Librarian 3D Model Ultra Librarian LAN7850T-I/8JX CAD Model

Description

Microchip Technology's LAN7850T-I/8JX: High-Performance USB 3.1 Gen 1 to 10/100/1000 Ethernet Controller

The LAN7850T-I/8JX is an innovative solution from Microchip Technology, designed to provide seamless network connectivity through a high-speed USB 3.1 Gen 1 interface. This Ethernet controller is an ideal choice for embedded systems, consumer electronics, and mobile applications where reliable and fast network access is essential.

Key Features and Benefits

  • High-Speed USB 3.1 Interface: The device supports the SuperSpeed USB 3.1 Gen 1 interface, offering up to 5 Gbps data transfer rates for high-throughput networking applications.
  • Efficient Ethernet Connectivity: It offers a 10/100/1000 Ethernet port that ensures compatibility with a wide range of network speeds and infrastructures.
  • Advanced Functionality: The LAN7850T-I/8JX comes with a full complement of advanced features such as Energy Efficient Ethernet (IEEE 802.3az), IPv4/IPv6 checksum offload, and TCP/UDP checksum offload to reduce CPU loading and improve overall system performance.
  • Flexible Power Management: The controller supports multiple power management techniques including dynamic power down, power saving modes, and Magic Packet™ wake-up, which are essential for battery-powered devices.
  • Compact Design: Its small footprint makes it a perfect fit for portable devices where space is at a premium.
  • Industrial Temperature Range: The device operates reliably across an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

Applications

The LAN7850T-I/8JX is versatile and can be used in various applications, including:

  • Portable consumer electronics
  • Mobile accessories such as docking stations and adapters
  • Embedded systems for industrial automation
  • Gaming consoles
  • Ultra-mobile PCs and tablets

With its robust design and comprehensive feature set, the LAN7850T-I/8JX from Microchip Technology is an excellent choice for developers looking to integrate reliable and high-speed network connectivity into their designs. Its performance, efficiency, and adaptability make it a valuable component for a wide array of network-enabled devices.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6993 $65.0979
6+ $17.8046 $106.8276
9+ $17.2482 $155.2338
12+ $16.6918 $200.3016
16+ $16.1354 $258.1664
21+ $14.4662 $303.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess