EN
  • EN
  • DE

ADC1207S080HW/C1,518

Part No ADC1207S080HW/C1,518
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Circuits 1
Number of Pins 48
RoHS Compliant
Sampling Rate 80 Msps
Win Source Part Number 1218431-ADC1207S080HW/C1,518
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1207S080HW/C1,518 CAD Model

Description

NXP ADC1207S080HW/C1,518 Product Overview

The NXP ADC1207S080HW/C1,518 is a cutting-edge analog-to-digital converter (ADC) that provides high-speed performance and precision for a wide range of applications. This product is designed to cater to the needs of advanced electronic systems requiring fast and accurate digitalization of analog signals.

Key Features

  • Resolution: The ADC1207S080HW/C1,518 boasts a 12-bit resolution which allows for fine detail in the conversion process, ensuring that the digital representation is as close to the original analog signal as possible.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS (mega-samples per second), this ADC is capable of capturing high-frequency signals with ease, making it ideal for applications such as digital oscilloscopes, medical imaging, and communication systems.
  • Interface: The device features a user-friendly parallel interface that facilitates easy integration into existing systems and quick data transfer.
  • Power Efficiency: Designed with power efficiency in mind, the ADC1207S080HW/C1,518 operates with a low power consumption, which is crucial for portable and battery-operated devices.
  • Package: The ADC comes in a compact HWQFN32 package, which is optimized for space-constrained applications and provides excellent thermal performance.

Applications

This ADC is versatile and can be used in various high-speed data acquisition systems. Its precision and speed make it suitable for:

  • Telecommunications
  • Medical imaging equipment
  • Professional video processing
  • Radar and satellite systems
  • Test and measurement instruments

Quality and Reliability

NXP is known for its commitment to quality, and the ADC1207S080HW/C1,518 is no exception. It is built to meet the high standards of reliability and performance that customers expect from NXP products. Whether you're developing a product for industrial, automotive, or consumer markets, this ADC offers the accuracy and speed you need to deliver top-notch performance.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess