EN
  • EN
  • DE

JLX540AT2 S LJEJ

Part No JLX540AT2 S LJEJ
Manufacturer Intel
Catalog Ethernet Interface
Description Ethernet CTLR Single Chip 100Mbps/1000Mbps/10000Mbps 576-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Data Rate 10 Gbps
Interface PCIe
Maximum Operating Temperature 55 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.14 V
Mount Surface Mount
Number of Pins 576
Number of Transceivers 2
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1066334-JLX540AT2 S LJEJ
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JLX540AT2 S LJEJ CAD Model

Description

The Intel JLX540AT2 S LJEJ is a PCIe interface component that has a data rate of 10 Gbps.

  • Data Rate: 10 Gbps
  • Transceivers: Two
  • Pins: 576
  • Mount: Surface Mountable
  • Packaging: FCBGA
  • Popularity: Low
  • Supply and Demand: Shortage
  • Manufacturer: Intel

You May Also Be Interested in

Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 302TQFP / Telecom IC Ethernet Switch 302-TQFP (24x24)
Need more? Email Us
Intel
24-PORT 10G Ethernet L2/L3/L4 Switch/router
Need more? Email Us
Microchip Technology
Ethernet Bridges, 3.3V, -40 to 105°C, VQFN-64, RoHS
Lowest to $16.3213
Intel
4 Channel Cio Controller For Thunderbolt Daisy Chainable Devices.
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $14.1493
Intel
82571EB Gigabit Ethernet Controller, Dual Port, BGA, Tray
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $30.3591
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess