EN
  • EN
  • DE

HH80547PG0801MMSL9CB

Part No HH80547PG0801MMSL9CB
Manufacturer Intel
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case LGA775
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 753486-HH80547PG0801MMSL9CB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HH80547PG0801MMSL9CB CAD Model

Description

The HH80547PG0801MMSL9CB is an Intel processor, specifically a Mobile Intel Pentium M 760. This processor is designed for laptop computers, offering a balance between performance and power efficiency. It features a clock speed of 2.0 GHz, a 2MB L2 cache, and a 533 MHz front-side bus (FSB). It's built on a 90nm process and utilizes the Socket 479 mPGA package.

Applications:

  • Laptop Computers: Designed for use in mainstream laptop computers.
  • Mobile Workstations: Suitable for mobile workstations requiring moderate processing power.
  • Embedded Systems: Can be used in embedded systems requiring low power consumption and reliable performance.
  • Industrial PCs: Suitable for industrial PC applications requiring moderate processing capabilities.
  • Thin Clients: Suitable for thin client applications for remote access.

Features:

  • 2.0 GHz Clock Speed: Provides a moderate clock speed for everyday computing tasks.
  • 2MB L2 Cache: Improves performance by providing fast access to frequently used data.
  • 533 MHz FSB: Enables fast data transfer between the processor and other system components.
  • Socket 479 mPGA: Compatible with Socket 479 motherboards.
  • 90nm Process: Built on a 90nm manufacturing process for improved power efficiency.

Benefits:

  • Balance of Performance and Power Efficiency: Offers a good balance between processing power and battery life for mobile applications.
  • Improved Multitasking: 2MB L2 cache enhances multitasking performance.
  • Fast Data Transfer: 533 MHz FSB allows for quick data transfer between components.
  • Compatibility: Compatible with Socket 479 motherboards, ensuring easy integration.
  • Reliable Performance: Designed for reliable and stable performance in demanding mobile environments.

Additional Details:

The Mobile Intel Pentium M 760 (HH80547PG0801MMSL9CB) supports features such as Enhanced Intel SpeedStep Technology, which dynamically adjusts the processor's clock speed and voltage to conserve power. It also incorporates features for thermal management to prevent overheating. For detailed technical specifications, including voltage requirements, thermal design power (TDP), and supported instruction sets, consult the official Intel product documentation or datasheet. This processor is part of the Pentium M family, known for its power efficiency and suitability for mobile computing.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess