EN
  • EN
  • DE

TPS60202DGSR

Part No TPS60202DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS6020x Regulated 3.3 V, 100-mA Low-Ripple Charge Pump Low Power DC/DC Converters | IC REG CHARGE PUMP 3.3V 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.6V
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 3.3V
Output Current 50mA
Switching Frequency 300kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS60202
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272702-TPS60202DGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60202DGSR CAD Model

Description

The TPS60202DGSR from Texas Instruments is a high-performance, regulated charge pump that efficiently converts a 2.7V-5.5V input voltage to a regulated 3.3V output voltage. This component is part of the TPS6020x family of devices designed to provide a low-ripple power supply solution for battery-powered electronics.

Key Features

  • Voltage Regulation: The TPS60202DGSR provides a fixed 3.3V output with excellent load and line regulation, ensuring stable operation across a variety of conditions.
  • Efficiency: This charge pump utilizes a 1.5x/2x mode, automatically switching to maintain high efficiency over a wide range of load currents.
  • Low Noise: The device is designed to minimize output voltage ripple, making it suitable for noise-sensitive applications such as RF circuits.
  • Package: Housed in an MSOP-10 package, the TPS60202DGSR is compact and suitable for space-constrained applications.
  • Power-Save Mode: The device includes a power-save mode that reduces quiescent current, thereby extending battery life in portable devices.

Applications

The TPS60202DGSR is ideal for a variety of applications, including:

  • Handheld devices
  • Portable media players
  • Wireless peripherals
  • GPS receivers
  • Medical devices

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Output Voltage 3.3V
Output Current Up to 250mA
Package Type MSOP-10
Operating Temperature Range -40°C to +85°C

For designers seeking a reliable power management solution, the TPS60202DGSR offers the perfect blend of efficiency, performance, and compactness, making it an excellent choice for powering the next generation of portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6017 $52.0340
47+ $2.1347 $100.3309
73+ $2.0680 $150.9640
100+ $2.0013 $200.1300
130+ $1.9346 $251.4980
173+ $1.7345 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess