Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Intel
Packaging Tape and Reel
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 2.375V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 0.8 ~ 3.3V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP
Temperature Range - Operating 0°C ~ 70°C
Efficiency 90%
Mounting Style SMD
Manufacturer Package 36-PowerDFN Module
Parts Dimension 0.49" L x 0.32" W x 0.08" H (12.5mm x 8.1mm x 2.1mm)
Supplier Device Package 36-DFN (12.5x8.1)
Control Features Enable, Active High
Family Part Number EN5310
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 051204-EN5310DC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN5310DC CAD Model

Description

Product Description

The EN5310DC is a cutting-edge power management IC tailored for efficient energy distribution in complex electrical setups, boasting high precision and control.

Features and Benefits

  • High Precision Control: Ensures accurate power delivery, crucial in sensitive electronic systems.
  • Energy Efficient: Designed to minimize power loss, thus enhancing the overall system efficiency.
  • Robust Architecture: Guarantees durability and stability under diverse environmental conditions.

Applications

  • Power Supply Units
  • Telecommunications Equipment
  • Energy Monitoring Systems

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.4828
ECAD model for HSDL-3208-S21
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
ECAD model for HC1S60F1020BL
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.9948
ECAD model for HSDL-3002-007
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $6.6031
ECAD model for HMC5983
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
ECAD model for GBU4A
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $6.2046
ECAD model for GP2Y0A21YK0F
Micron Technology Inc.
Lowest to $117.4243
ECAD model for MT41J64M16JT-15E ITG
Fractus
SLIM REACH XTEND - 104
Lowest to $1.2807
ECAD model for FR05-S1-N-0-104
Yageo
RES MF 2W 5% AXIAL
Need more? Email Us
ECAD model for FMP200JT-52-5K6

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1495 $66.8970
15+ $9.1484 $137.2260
22+ $8.8624 $194.9728
31+ $8.5766 $265.8746
40+ $8.2907 $331.6280
53+ $7.4330 $393.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention