EN
  • EN
  • DE

DP83449IVS/NOPB

Part No DP83449IVS/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description PROTOTYPE / Microprocessor IC -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Win Source Part Number 1356471-DP83449IVS/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83449IVS/NOPB CAD Model

Description

Product Overview: DP83449IVS/NOPB

The DP83449IVS/NOPB is a high-performance, feature-rich Ethernet transceiver from Texas Instruments designed to meet the demanding requirements of industrial and general networking applications. This robust physical layer (PHY) device supports 10BASE-T, 100BASE-TX, and 100BASE-FX Ethernet protocols, ensuring compatibility with a wide range of network infrastructures and speeds.

Key Features

  • Dual Port Flexibility: The DP83449IVS/NOPB features dual 10/100 Mbps Ethernet ports, providing design flexibility and the ability to support multiple network connections.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) capabilities, it reduces power consumption during periods of low data activity, which is essential for energy-saving in modern network environments.
  • Robust Signal Integrity: The device includes advanced signal processing techniques that ensure reliable operation in electrically noisy environments, making it well-suited for industrial applications.
  • Integrated Diagnostics: Built-in diagnostic features, such as Time Domain Reflectometry (TDR), facilitate network troubleshooting and maintenance.
  • Flexible Interface Options: The transceiver supports both MII and RMII interfaces, allowing for easy integration with a variety of microcontrollers and Ethernet controllers.
  • Temperature Range: It operates over an extended industrial temperature range, which ensures stable performance under varying environmental conditions.

Applications

The DP83449IVS/NOPB is suitable for a diverse set of applications, including but not limited to:

  • Industrial automation and control systems
  • Building automation and security systems
  • Factory automation networks
  • Embedded networking
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DP83449IVS/NOPB is no exception. The device is available in a lead-free, environmentally friendly package and has been rigorously tested to meet the stringent requirements set by industrial standards. The 'NOPB' suffix indicates that the product is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components.

In conclusion, the DP83449IVS/NOPB Ethernet transceiver from Texas Instruments is a reliable, efficient, and versatile solution for a wide range of network-connected applications. Its dual-port capability, energy efficiency, and robust design make it an excellent choice for designers looking to build high-performance, network-enabled products.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2010 $66.6030
6+ $18.2163 $109.2978
9+ $17.6470 $158.8230
12+ $17.0777 $204.9324
16+ $16.5085 $264.1360
21+ $14.8007 $310.8147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess