EN
  • EN
  • DE

MPC8315EVRAFDA

Part No MPC8315EVRAFDA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU 333MHZ 620TEPBGA / PowerPC e300c3 Microprocessor IC - 1 Core, 32-Bit 333MHz 620-TEPBGA II (29x29)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP Semiconductors
Series -
Package Bulk
Product Status Obsolete
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
Co-Processors/DSP Security; SEC 3.3
RAM Controllers DDR, DDR2
Graphics Acceleration No
Display & Interface Controllers -
Ethernet 10/100/1000Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 620-BBGA Exposed Pad
Supplier Device Package 620-TEPBGA II (29x29)
Additional Interfaces GPIO, DUART, I²C, PCI, SPI, TDM
REACH Status Vendor Undefined
ECCN 5A002
HTSUS 8542.31.0001
Win Source Part Number 1355282-MPC8315EVRAFDA
Ultra Librarian 3D Model Ultra Librarian MPC8315EVRAFDA CAD Model

Description

Product Overview: NXP MPC8315EVRAFDA

The NXP MPC8315EVRAFDA is a high-performance, power-efficient processor that is part of NXP's PowerQUICC II Pro family. This product is designed to meet the needs of a wide range of embedded applications in the networking, telecommunications, and industrial markets. With its integrated communications processor module and advanced Power Architecture core, the MPC8315E delivers a balanced performance for both processing tasks and connectivity.

Key Features

  • Power Architecture Core: The processor features a Power Architecture e300 core that operates at speeds up to 400 MHz, providing a robust platform for running complex applications.
  • Memory Support: It includes DDR2 memory controller support, allowing for high-speed memory access and optimal performance in data-intensive tasks.
  • Connectivity: The device offers a rich set of connectivity options, including dual Ethernet controllers, USB 2.0, and PCI Express interfaces, making it suitable for a variety of networking applications.
  • Security: With an integrated security engine, the MPC8315E ensures secure data transactions and protects against unauthorized access, which is crucial for network security and data integrity.
  • Power Efficiency: Designed with power efficiency in mind, the processor helps reduce overall system power consumption, which is essential for embedded systems with thermal constraints.

Applications

The NXP MPC8315EVRAFDA is versatile and can be used in a range of applications, such as:

  • Wireless and wired routers and switches
  • Industrial control systems
  • Network attached storage devices
  • Print and imaging devices
  • Medical equipment

Environmental and Quality Certifications

The MPC8315EVRAFDA is designed to meet rigorous industry standards, ensuring reliability and compliance with environmental regulations. It supports industrial temperature ranges and is compliant with RoHS and Pb-free standards, reflecting NXP's commitment to environmental sustainability and quality.

You May Also Be Interested in

NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess