Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Infineon Technologies
Package Bulk
Product Status Active
Frequency 400MHz ~ 440MHz, 810MHz ~ 870MHz
Sensitivity -110dBm
Data Rate (Max) 100kbps
Modulation or Protocol ASK, FSK
Applications Remote Control, RKE, Security Systems
Current - Receiving 4.2mA ~ 6.7mA
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package PG-TSSOP-28
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 683452-TDA7210
Ultra Librarian 3D Model Ultra Librarian TDA7210 CAD Model

Description

The TDA7210 is an RF receiver designed for remote control, RKE, and security systems.

  • Type: RF Receiver
  • Applications: Remote Control, RKE, Security Systems
  • Frequency Range: 400MHz to 440MHz, 810MHz to 870MHz
  • Sensitivity: -110dBm
  • RSSI: Yes
  • Data Rate: Up to 100kbps
  • Modulation: ASK, FSK
  • Voltage Supply: 4.5V to 5.5V
  • Current Consumption: 4.2mA to 6.7mA (Reception)
  • Mounting: Surface Mount
  • Antenna Connector: Yes
  • Manufacturer: Infineon Technologies
  • Status: Active

You May Also Be Interested in

Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to €23.9657
ECAD model for BGM11S22F256GA-V2R
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to €66.5478
ECAD model for BGM11S12F256GA-V2R
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to €10.8140
ECAD model for CC3220SM2ARGKR
Infineon Technologies
IC RF MM-WAVE-MMICS 16WFQFN / IC RF TxRx Only 24GHz ~ 24.25GHz 16-WFQFN Exposed Pad
Lowest to €1.9033
ECAD model for BGT24LTR11N16E6327XTSA1
Maxim Integrated
Complete, Direct-Conversion Tuner for DVB-S2 Applications | RF RCVR 925MHZ-2.175GHZ 28TQFN
Lowest to €10.2733
ECAD model for MAX2112ETI+
STMicroelectronics
PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Lowest to €1.1933
ECAD model for BLUENRG-345AC
Cypress Semiconductor Corp
Bluetooth v4.0 (BLE) SMART SOC Class II/Class III 1.5Mbps 40-Pin QFN EP T/R
Need more? Email Us
ECAD model for BCM20738A2KML3GT
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 50UFBGA
Lowest to €1.6649
ECAD model for BCM20713A1KUFBXG
STMicroelectronics
PROGRAMMABLE BLUETOOTH LOW / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Lowest to €1.4483
ECAD model for BLUENRG-345MC

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ €0.8210 €53.3659
155+ €0.6737 €104.4265
235+ €0.6527 €153.3731
325+ €0.6316 €205.2647
420+ €0.6105 €256.4166
560+ €0.5474 €306.5455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 785 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention