Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type HID Lamp Controller
Frequency 80kHz ~ 120kHz
Operating Supply Voltage 5 V ~ 18 V
Operating Supply Current 100μA
Dimming No
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 1276376-UCC3305N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3305
Introduction Date June 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 13
Ultra Librarian 3D Model Ultra Librarian UCC3305N CAD Model

Description

The UCC3305N, developed by the renowned Texas Instruments, is a specialized device designed to enhance the performance and reliability of brushless DC motor systems. This integrated circuit is an opto-isolated IGBT gate driver, which plays a crucial role in efficiently driving insulated gate bipolar transistors (IGBTs) within a wide range of motor control applications.

This high-quality component is engineered to provide excellent electrical isolation between the input and output, with an isolation voltage typically rated at 2500 Vrms. This feature is particularly important for safety-critical applications where electrical isolation prevents faults on the high-power side from affecting the low-power control side, and vice versa.

Key Features:

  • Opto-Electrical Isolation: Ensures safe operation by maintaining a robust barrier between the control circuitry and the high-voltage switching side.
  • High-Voltage Capability: The UCC3305N is designed to handle significant voltage levels, making it suitable for a variety of industrial and automotive applications.
  • Drive Capability: Capable of delivering the necessary drive current to switch IGBTs efficiently, reducing switching losses and improving overall system efficiency.
  • Protection Features: Includes under-voltage lockout and fault status reporting functionalities to ensure reliable operation under adverse conditions.
  • Wide Operating Temperature Range: Functions effectively across a broad temperature spectrum, ensuring performance stability in diverse environments.

With its robust design and advanced features, the UCC3305N is a perfect choice for engineers seeking to implement a reliable and efficient IGBT driving solution in their motor control designs. Whether it's for industrial automation, electric vehicles, or renewable energy systems, the UCC3305N provides the necessary control and protection to meet the demands of modern high-power electronic systems.

Texas Instruments' commitment to quality and performance is embodied in the UCC3305N, making it a smart and dependable choice for your brushless DC motor applications.

You May Also Be Interested in

Infineon Technologies
PFC + BALLAST CONTROL IC
Lowest to €4.5343
ECAD model for IRS2166D
Infineon Technologies
IC BALLAST CTRL 600V 16-SOIC
Need more? Email Us
ECAD model for IRS2158DSTRPBF
Microsemi Corporation
IC CTRLR CCFL BACKLIGHT 24TSSOP
Need more? Email Us
ECAD model for LX1686CPW
STMicroelectronics
IC COMBO PFC/BALLAST CTRL 20SOIC
Lowest to €3.1506
ECAD model for L6585DTR
Infineon Technologies
IC CTLR BALLAST PFC 20-SOIC
Lowest to €2.7359
ECAD model for IR2167SPBF
Microsemi Corporation
IC CTLR CCFL BACKLIGHT 16-TSSOP
Lowest to €4.0013
ECAD model for LX1691IPW
Microsemi Corporation
Need more? Email Us
ECAD model for LX1686EIPW/TR
Microsemi Corporation
Need more? Email Us
ECAD model for LX1686CPWTR
Infineon Technologies
IC BALLAST CONTROL DIM 16-SOIC
Need more? Email Us
ECAD model for IR2159S

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention