Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212452-MAX181CCQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX181CCQH CAD Model

Description

Introducing the MAX181CCQH from Maxim Integrated

The MAX181CCQH is a high-precision, low-power analog-to-digital converter (ADC) designed to meet the stringent requirements of complex industrial, medical, and scientific applications. Manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits, the MAX181CCQH stands out with its exceptional performance and robust feature set.

Key Features

  • High Resolution: The MAX181CCQH boasts a 12-bit resolution, providing fine detail in analog signal conversion which is essential for high-accuracy measurements.
  • Low Power Consumption: Designed for efficiency, this ADC minimizes power usage, making it ideal for battery-powered or energy-sensitive systems.
  • Fast Conversion Rate: With a quick conversion time, the MAX181CCQH ensures timely data processing, which is critical for real-time applications.
  • Versatile Voltage Range: It operates over a wide range of supply voltages, offering flexibility for various design specifications.
  • Multiple Operating Modes: The device supports both single-ended and differential inputs, allowing for adaptable configurations depending on the application needs.

Applications

The MAX181CCQH is well-suited for a variety of applications that require high precision and low power. Some of these applications include:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Industrial Control Systems
  • Scientific Analysis Equipment

Reliability and Quality

Maxim Integrated's commitment to quality ensures that the MAX181CCQH ADC is manufactured to the highest standards. It is designed to perform reliably under a range of environmental conditions, making it a trusted choice for mission-critical applications.

Conclusion

For designers and engineers looking for an ADC that combines accuracy, speed, and low power consumption, the MAX181CCQH from Maxim Integrated is an excellent choice. Its versatility and robust performance make it an invaluable component in precision-demanding applications. By integrating the MAX181CCQH into your design, you can achieve precise analog-to-digital conversion without compromising on efficiency or reliability.

You May Also Be Interested in

Linear Technology
1-, 2-, 6- and 8-Channel, 10-Bit Serial I/O Data Acquisition Systems
Need more? Email Us
ECAD model for LTC1094ACN
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
ECAD model for WM8761CGED
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
ECAD model for LDC1000QPWRQ1
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
ECAD model for WM8501CGED
Analog Devices Inc.
IC CONV RESOLVER-DGTL 14B 32-DIP
Need more? Email Us
ECAD model for RDC1740-418
Cirrus Logic Inc.
24 BIT, 192 KHZ DAC FOR DIGITAL
Need more? Email Us
ECAD model for CS4396-KSZR
Maxim Integrated
IC ADC/DAC 12BIT 400K 40TQFN
Need more? Email Us
ECAD model for MAX11301GTL+
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to €38.4818
ECAD model for MAX11043ATL+
Linear Technology
Single Chip 12-Bit Data Acquisition Systems
Need more? Email Us
ECAD model for LTC1292BCN8

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention